EN
  • EN
  • DE

TMCS1107A1UQDRQ1

Part No TMCS1107A1UQDRQ1
Manufacturer Texas Instruments
Catalog Current Sensors
Description SENSOR CURRENT HALL EFFECT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Description

Current Sensor 1 Channel Hall Effect Unidirectional 8-SOIC (0.154", 3.90mm Width)

You May Also Be Interested in

Monolithic Power Systems Inc.
CURRENT SENSOR HE 40A 8-SOIC
Need more? Email Us
Allegro MicroSystems, LLC
CURRENT SENSOR MR 20A 16-SOIC
Need more? Email Us
Asahi Kasei Microsystems
CURRENT SEN HE/OL 64.5A 10-SMD
Need more? Email Us
Asahi Kasei Microsystems
CURRENT SENSOR HE/OL 20A 10-SMD
Need more? Email Us
Asahi Kasei Microsystems
CURRENT SEN HE/OL 10.7A 24-VSOP
Need more? Email Us
Allegro MicroSystems, LLC
CURRENT SENSOR MR 20A 8-SOIC
Need more? Email Us
Infineon Technologies
SPEED & CURRENT SENSORS PG-TISON
Need more? Email Us
Infineon Technologies
CURRENT SEN HE/OL 50A PG-TISON
Need more? Email Us
VACUUMSCHMELZE
T60404-N4646-X410 Vacuumschmelze Board Mount Current Sensors Current Sensor 50A 3 pri pins +/-15V datasheet, inventory, & pricing.
Lowest to $16.0075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess