EN
  • EN
  • DE

TMCS1107A1BQDRQ1

Part No TMCS1107A1BQDRQ1
Manufacturer Texas Instruments
Catalog Current Sensors
Description SENSOR CURRENT HALL 45A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers >Current Sensors
Manufacturer Texas Instruments
Packaging  Tape & Reel (TR) Cut Tape (CT)
Part Status Active
For Measuring AC/DC
Sensor Type Hall Effect
Current - Sensing 45A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 50mV/A
Ultra Librarian 3D Model Ultra Librarian TMCS1107A1BQDRQ1 CAD Model

Description

The TMCS1107-Q1 is a galvanically isolated Halleffect current sensor capable of DC or AC current measurement with high accuracy, excellent linearity, and temperature stability. A low-drift, temperaturecompensated signal chain provides <3% full-scale error across the device temperature range.

You May Also Be Interested in

Allegro MicroSystems, LLC
CURRENT SENSOR HE 65A 6-SOIC
Need more? Email Us
Allegro MicroSystems, LLC
CURRENT SENSOR HE 50A 6-SOIC
Need more? Email Us
Asahi Kasei Microsystems
CURRENT SEN HE/OL 10.7A 24-VSOP
Need more? Email Us
VACUUMSCHMELZE
T60404-N4646-X410 Vacuumschmelze Board Mount Current Sensors Current Sensor 50A 3 pri pins +/-15V datasheet, inventory, & pricing.
Lowest to $16.0075
Texas Instruments
CURRENT SENSOR HE 8-SOIC
Need more? Email Us
Allegro MicroSystems, LLC
CURRENT SENSOR MR 20A 16-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
CURRENT SENSOR HE 40A 8-SOIC
Need more? Email Us
Allegro MicroSystems, LLC
CURRENT SENSOR HE 8-TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
CURRENT SEN HE/DIFF 40A 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0484 $52.6292
31+ $3.3218 $102.9758
47+ $3.2180 $151.2460
65+ $3.1142 $202.4230
84+ $3.0104 $252.8736
112+ $2.6990 $302.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,841 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess