EN
  • EN
  • DE

TMCS1101A1BQDT

Part No TMCS1101A1BQDT
Manufacturer Texas Instruments
Catalog Current Sensors
Description CURRENT SENSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Obsolete
For Measuring AC/DC
Sensor Type Hall Effect
Current - Sensing 45A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 50mV/A
Frequency 80kHz
Linearity ±0.05%
Voltage - Supply 3V ~ 5.5V
Response Time 6.5µs
Current - Supply (Max) 6mA
Operating Temperature -40°C ~ 125°C
Polarization Bidirectional
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Ultra Librarian 3D Model Ultra Librarian TMCS1101A1BQDT CAD Model

You May Also Be Interested in

Infineon Technologies
SPEED & CURRENT SENSORS PG-TISON
Need more? Email Us
Allegro MicroSystems, LLC
CURRENT SENSOR MR 30A 8-SOIC
Need more? Email Us
Allegro MicroSystems, LLC
CURRENT SENSOR HE 8-TSSOP
Need more? Email Us
Allegro MicroSystems, LLC
CURRENT SENSOR HE 120A 16-SOIC
Need more? Email Us
Allegro MicroSystems, LLC
CURRENT SENSOR HE 200A 7-QFN
Need more? Email Us
Allegro MicroSystems, LLC
CURRENT SENSOR HE 200A 7-PSOF
Need more? Email Us
Infineon Technologies
CURRENT SENSOR HE/OL 75A
Need more? Email Us
LEM
LA 35-NP LEM Board Mount Current Sensors datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
SENSOR CURRENT HALL EFFECT 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0124 $51.2108
41+ $2.4717 $101.3397
63+ $2.3944 $150.8472
87+ $2.3172 $201.5964
112+ $2.2400 $250.8800
150+ $2.0082 $301.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess