EN
  • EN
  • DE

TM4C129ENCPDTI3

Part No TM4C129ENCPDTI3
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 128TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor ARM Cortex-M4F
Part Core Size 32-Bit
Speed(Frequency) 120MHz
Number of I/O 90
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 6K x 8
Data RAM Size 256K x 8
Supply Voltage - Operating 2.97 V to 3.63 V
Data Converters A/D 20x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 128-TQFP (14x14)
Win Source Part Number 372197-TM4C129ENCPDTI3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 90
Ultra Librarian 3D Model Ultra Librarian TM4C129ENCPDTI3 CAD Model

Description

Product Overview: TM4C129ENCPDTI3 - Texas Instruments

The TM4C129ENCPDTI3 is a high-performance microcontroller from Texas Instruments, designed for a wide range of applications that require advanced communication capabilities, robust performance, and low-power operation. This microcontroller is part of the Tiva™ C series, which is well-known for its rich set of features and integration that make it ideal for networking applications.

Key Features:

  • Core: The TM4C129ENCPDTI3 is built around an ARM® Cortex®-M4 core with a floating-point unit (FPU) that operates at up to 120 MHz, providing the computational power needed for complex algorithms and signal processing.
  • Memory: It comes equipped with 1MB of flash memory and 256KB of SRAM, allowing for ample space for application code and data storage.
  • Connectivity: This microcontroller offers a range of communication interfaces, including dual CAN, USB (with OTG functionality), Ethernet MAC+PHY, and multiple serial communication options (UART, SSI, I2C, and SPI).
  • Advanced Peripherals: The device includes a diverse set of peripherals such as PWM outputs, analog-to-digital converters (ADCs), and analog comparators, supporting a variety of analog and control applications.
  • Security: Enhanced with security features like hardware encryption accelerators, the TM4C129ENCPDTI3 ensures secure data transfer and storage, which is crucial for IoT applications.
  • Power Management: With integrated power management and various sleep modes, the microcontroller is designed for efficient power consumption, making it suitable for battery-powered and energy-sensitive applications.

Applications:

The versatility of the TM4C129ENCPDTI3 makes it an excellent choice for a multitude of applications, including but not limited to industrial control systems, home and building automation, Internet of Things (IoT) devices, point-of-sale systems, and medical equipment.

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the TM4C129ENCPDTI3 is no exception. It is designed to meet high standards of reliability and performance, ensuring stable operation in various environments and applications.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0926 $60.3704
8+ $14.1374 $113.0992
11+ $13.6598 $150.2578
16+ $12.7045 $203.2720
21+ $12.2269 $256.7649
26+ $11.7493 $305.4818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,272 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess