EN
  • EN
  • DE

TM4C1299KCZADI3R

Part No TM4C1299KCZADI3R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 212BGA / Tiva Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Core Processor ARM Cortex -M4F
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT
Number of I/O 140
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 6K x 8
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 2.97V ~ 3.63V
Data Converters A/D 24x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 212-VFBGA
Supplier Device Package 212-NFBGA (10x10)
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812092-TM4C1299KCZADI3R
Ultra Librarian 3D Model Ultra Librarian TM4C1299KCZADI3R CAD Model

Description

The TM4C1299KCZADI3R is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to meet the rigorous demands of modern embedded systems. This MCU is part of the Tiva™ C series, which is renowned for its robust architecture, connectivity options, and advanced integration.

Key Features

  • Core: The TM4C1299KCZADI3R is built around a 32-bit ARM® Cortex™-M4 core with a floating-point unit (FPU) that operates at up to 120 MHz, providing ample computational power for complex algorithms and control systems.
  • Memory: It comes equipped with 1 MB of flash memory and 256 KB of SRAM, ensuring enough space for application code and data storage.
  • Connectivity: The device boasts an impressive array of connectivity options, including dual 10/100 Mbps Ethernet MACs, USB 2.0 Host/Device/OTG, CAN, serial communication (UART, SSI, I2C), and more, making it ideal for networked applications.
  • Advanced Peripherals: With a rich set of peripherals, such as PWM outputs, analog-to-digital converters (ADCs), and analog comparators, this MCU can handle a wide range of tasks in real-time applications.
  • Security Features: Embedded security features include hardware encryption and decryption engines that support various algorithms, ensuring data protection and secure communications.
  • Power Efficiency: Designed with power efficiency in mind, the TM4C1299KCZADI3R incorporates power-saving modes that help reduce energy consumption in low-power applications.

Applications

The TM4C1299KCZADI3R is suitable for a diverse range of applications, including industrial control systems, home automation, point-of-sale machines, and medical devices. Its robust feature set also makes it an excellent choice for IoT devices that require secure data exchange and network connectivity.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TM4C1299KCZADI3R is no exception. It is designed to meet the high standards required by industrial and mission-critical applications, ensuring consistent performance and longevity.

Design Resources

Developers can access a wide range of resources, including development kits, software libraries, and technical documentation, to facilitate rapid development and deployment of applications using the TM4C1299KCZADI3R MCU.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8849 $59.4245
11+ $9.7517 $107.2687
16+ $9.4470 $151.1520
22+ $9.1422 $201.1284
29+ $8.8375 $256.2875
38+ $7.9233 $301.0854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess