EN
  • EN
  • DE

DA9070-00XX

Part No DA9070-00XX
Manufacturer Renesas Electronics America
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1217792-DA9070-00XX
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DA9070-00XX CAD Model

Description

The Renesas DA9070-00XX is a highly integrated Power Management Integrated Circuit (PMIC) designed primarily for use in mobile devices and other battery-powered applications. As a PMIC, its main function is to efficiently manage the power distribution and regulation within a system, optimizing battery life and overall system performance. This component typically integrates multiple DC-DC converters, LDO regulators, and other power management functionalities into a single chip.

Applications

  • Smartphones
  • Tablets
  • Portable Media Players
  • Wearable Devices (Smartwatches, Fitness Trackers)
  • Other Battery-Powered Devices
  • Power Management Systems in Embedded Applications

Features

  • Multiple DC-DC Buck Converters for efficient power delivery
  • Low Dropout (LDO) Regulators for stable voltage rails
  • Integrated Battery Charger with support for various battery chemistries
  • Power Path Management for seamless transition between battery and external power
  • Real-Time Clock (RTC) with battery backup
  • I2C or SPI Interface for configuration and monitoring
  • Over-Voltage Protection (OVP), Over-Current Protection (OCP), and Over-Temperature Protection (OTP)
  • Dynamic Voltage Scaling (DVS) support for power optimization

Benefits

  • Extended Battery Life due to highly efficient power conversion
  • Reduced Component Count, simplifying board design and lowering BOM cost
  • Improved System Reliability with integrated protection features
  • Flexible Power Management options through programmable settings
  • Optimized Performance through dynamic voltage and frequency scaling
  • Smaller Footprint, enabling more compact device designs

Additional Details

The DA9070-00XX is designed to provide a comprehensive power management solution for complex electronic devices. It integrates numerous functions to minimize external components and simplify system design. The internal DC-DC converters operate at high efficiency, minimizing power loss during voltage conversion. The LDO regulators provide stable and low-noise voltage rails for sensitive analog and digital circuits. The battery charging functionality supports various charging profiles and includes safety features such as over-voltage and over-temperature protection. The communication interface allows for real-time monitoring and configuration of power settings, enabling dynamic optimization of power consumption based on device usage. As with all integrated PMICs, the specific electrical characteristics (voltages, currents, efficiencies) will be defined in the Renesas datasheet.

You May Also Be Interested in

Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
TDK Corporation
Lowest to $0.0244
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
C&K Components
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
ACX
Lowest to $0.1640
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess