EN
  • EN
  • DE

TM4C1294KCPDTT3

Part No TM4C1294KCPDTT3
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 128TQFP / MCU 32-bit ARM Cortex M4F 512KB Flash 3.3V Automotive 128-Pin TQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Tiva C
Packaging Tray
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 120MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, IrDA, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motion Control PWM, POR, PWM, WDT
Number of I/O 90
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 6K x 8
RAM Size 256K x 8
Supply Voltage 2.97 V ~ 3.63 V
Data Converters A/D 20x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 128-TQFP
Manufacturer Package 128-TQFP (14x14)
Win Source Part Number 797244-TM4C1294KCPDTT3
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name TM4C1294KCPDT
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TM4C1294KCPDTT3 CAD Model

Description

Product Overview: TM4C1294KCPDTT3

The TM4C1294KCPDTT3 is a high-performance microcontroller from Texas Instruments, designed to cater to the demanding requirements of embedded systems. This microcontroller is part of the Tiva™ C Series, which is renowned for its robustness and versatility, making it an ideal choice for a wide range of industrial, consumer, and networking applications.

Key Features

  • Advanced ARM Cortex-M4 Processor: At the heart of the TM4C1294KCPDTT3 lies a powerful ARM Cortex-M4 processor with a floating-point unit (FPU). This 32-bit processor operates at a frequency of up to 120 MHz, delivering exceptional computational performance and efficiency.
  • Generous Memory: The device is equipped with a substantial amount of on-chip memory, including 256KB of Flash memory for program storage and 32KB of SRAM for data handling, which are critical for complex applications.
  • Integrated Networking Capabilities: A standout feature of the TM4C1294KCPDTT3 is its built-in Ethernet MAC+PHY, providing seamless connectivity for networked applications. This makes it especially suitable for IoT (Internet of Things) devices and smart network communication.
  • Rich Set of Peripherals: The microcontroller includes a diverse range of peripherals such as USB, CAN, I2C, SPI, and UART interfaces, allowing for versatile communication and device interfacing options.
  • Robust Security Features: Security is a top priority in the design of the TM4C1294KCPDTT3, which includes hardware encryption and decryption modules to protect sensitive data.
  • Energy Efficiency: Despite its powerful performance, the TM4C1294KCPDTT3 maintains energy efficiency with its integrated power management system, which helps to minimize power consumption during operation.

Applications

The TM4C1294KCPDTT3 is versatile enough to be used in a variety of applications, from complex industrial control systems to sophisticated medical devices. Its networking capabilities make it particularly well-suited for connected solutions such as home automation systems, remote monitoring, and control applications.

Quality and Reliability

As with all Texas Instruments products, the TM4C1294KCPDTT3 is manufactured to the highest quality standards, ensuring reliability and longevity in the field. TI's commitment to excellence makes this microcontroller a dependable choice for engineers and designers looking to create high-performance, connected, and secure products.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7215 $74.1645
5+ $20.2843 $101.4215
8+ $19.6504 $157.2032
11+ $19.0165 $209.1815
14+ $18.3826 $257.3564
19+ $16.4810 $313.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess