EN
  • EN
  • DE

TM4C123GE6PZIR

Part No TM4C123GE6PZIR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M4F
Part Core Size 32-Bit
Speed(Frequency) 80MHz
Number of I/O 69
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Data RAM Size 32K x 8
Supply Voltage - Operating 1.08 V to 3.63 V
Data Converters A/D 22x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 137691-TM4C123GE6PZIR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TM4C123GE6PZIR CAD Model

Description

Product Overview: TM4C123GE6PZIR - Texas Instruments

The TM4C123GE6PZIR is a high-performance microcontroller from Texas Instruments, designed for a broad range of applications. This device is part of the Tiva™ C Series, which is renowned for its robust capabilities in processing, communication, and interfacing. The TM4C123GE6PZIR is particularly suited for industrial control, automotive and home automation, and embedded systems that require rich communication features and high reliability.

Key Features

  • Core: The microcontroller is built around a powerful ARM® Cortex®-M4 core with a floating-point unit, running at up to 80 MHz. This provides the computational power necessary for complex algorithms and control systems.
  • Memory: It comes equipped with 256KB of Flash memory and 32KB of SRAM, ensuring ample space for application code and data storage.
  • Communication Peripherals: The device includes a variety of communication interfaces such as USB, UART, I2C, SPI, CAN, and SSI, allowing for versatile connectivity options.
  • GPIO: It offers a rich set of GPIO pins that are 5V-tolerant, providing flexibility in interfacing with different types of sensors and actuators.
  • Analog Features: The microcontroller has integrated analog peripherals, including ADCs with 12-bit resolution, analog comparators, and PWM outputs, making it suitable for handling analog signals and driving various loads.
  • Timers: A wide range of timers including general-purpose, wide, and watchdog timers are available for precise timing operations and system management.

Advanced Integration

The TM4C123GE6PZIR integrates advanced features such as a nested vectored interrupt controller for fast response to interrupts, a memory protection unit for enhanced security, and system control capabilities for power management. This level of integration reduces the need for additional components, saving on both space and cost.

Development Support

Texas Instruments supports the TM4C123GE6PZIR with a comprehensive ecosystem that includes development boards, software libraries, and example code. This enables rapid development and prototyping, facilitating a shorter time-to-market for products based on this microcontroller.

Quality and Reliability

As with all Texas Instruments products, the TM4C123GE6PZIR is manufactured to high standards, ensuring reliable operation even in demanding environments. The device is characterized for operation from -40°C to 85°C, making it suitable for industrial applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9606 $62.8818
6+ $17.1985 $103.1910
10+ $16.6610 $166.6100
13+ $16.1236 $209.6068
17+ $15.5861 $264.9637
22+ $13.9738 $307.4236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess