EN
  • EN
  • DE

TM4C123BH6ZRBIR

Part No TM4C123BH6ZRBIR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 157BGA / ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 157-BGA Microstar Junior (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Tiva™ C
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT
Number of I/O 120
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Supply Voltage - Operating 1.08V ~ 3.63V
Data Converters A/D 24x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 157-VFBGA
Supplier Device Package 157-BGA Microstar Junior (9x9)
Base Product Number TM4C123
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1,000
Win Source Part Number 1154153-TM4C123BH6ZRBIR
Ultra Librarian 3D Model Ultra Librarian TM4C123BH6ZRBIR CAD Model

Description

The TM4C123BH6ZRBIR is a high-performance ARM Cortex-M4F based microcontroller (MCU) from Texas Instruments, designed for a wide range of embedded applications. This microcontroller is part of the Tiva™ C Series, which is renowned for its robust performance, connectivity features, and power efficiency.

Key Features

  • CPU: The TM4C123BH6ZRBIR is equipped with a 32-bit ARM Cortex-M4F CPU, which operates at a frequency of up to 80 MHz, providing ample processing power for complex algorithms and control systems.
  • Memory: This MCU comes with 256KB of Flash memory and 32KB of SRAM, allowing for efficient storage of application code and data.
  • Advanced Peripherals: It includes a variety of peripherals such as multiple timers, up to six UARTs for serial communication, two I2C modules, and two SPI modules, facilitating easy integration with other digital systems.
  • Analog Integration: The MCU features 12-bit Analog-to-Digital Converters (ADCs) with up to 24 channels and analog comparators, which are useful for sensor interfacing and real-time data acquisition.
  • Connectivity: Enhanced connectivity options include USB 2.0 Full-Speed Device/Host/OTG, and a 10/100 Ethernet MAC with PHY, making it ideal for networked applications.
  • Power Management: The TM4C123BH6ZRBIR supports multiple power-saving modes, including sleep and deep sleep, to minimize energy consumption in battery-powered or energy-sensitive applications.
  • Package: The microcontroller is available in a 144-LQFP (Low-Profile Quad Flat Package) that is suitable for space-constrained applications.

Applications

This microcontroller is versatile and can be used in various embedded systems, including but not limited to industrial controls, home automation, automotive electronics, and IoT devices. Its robust set of features and connectivity options make it a go-to choice for engineers and developers looking for a reliable platform for their next project.

Support and Resources

Texas Instruments provides extensive support for the TM4C123BH6ZRBIR, including development tools, software libraries, and comprehensive documentation. This ensures a smooth development process from prototyping to production.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess