EN
  • EN
  • DE

TM4C123BH6PGEI

Part No TM4C123BH6PGEI
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144LQFP / ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT
Number of I/O 105
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.08V ~ 3.63V
Data Converters A/D 24x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number TM4C123
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number -296-35836,296-35836,TEXTISTM4C123BH6PGEI,-296-35836-ND,2156-TM4C123BH6PGEI,-TM4C123BH6PGEI-ND
Standard Package 60
Win Source Part Number 1322542-TM4C123BH6PGEI
Ultra Librarian 3D Model Ultra Librarian TM4C123BH6PGEI CAD Model

Description

Introducing the TM4C123BH6PGEI Microcontroller by Texas Instruments

The TM4C123BH6PGEI is a high-performance ARM Cortex-M4F based microcontroller from Texas Instruments, designed to cater to a wide range of embedded applications. This microcontroller is part of the Tiva™ C Series, which is renowned for its robustness, versatility, and ease of use, making it an ideal choice for industrial, automotive, and consumer electronics.

At the heart of the TM4C123BH6PGEI is a 32-bit ARM Cortex-M4F core that operates at up to 80 MHz, providing ample processing power for complex applications. The core also includes a floating-point unit (FPU) which significantly enhances the microcontroller's capability to handle mathematical computations efficiently, making it suitable for control algorithms and data processing tasks.

With 256KB of flash memory and 32KB of SRAM, this microcontroller offers a balanced combination of storage and speed for your application's firmware and real-time data processing needs. Additionally, the TM4C123BH6PGEI is equipped with a range of communication interfaces, including I2C, SPI, UART, and USB, providing excellent connectivity options for peripheral devices and for establishing communication with other systems.

The microcontroller also boasts a rich set of peripherals such as analog-to-digital converters (ADCs), analog comparators, and PWM outputs, which are essential for interfacing with sensors, actuators, and other electronic components in embedded systems. The presence of multiple timers and GPIOs further adds to the flexibility and control options available to designers.

For enhanced reliability and performance, the TM4C123BH6PGEI operates over an industrial temperature range and includes features such as a single 3.3V power supply, integrated power-on reset and brown-out reset, and a watchdog timer. These features ensure stable operation in varying environmental conditions and robust protection for your application.

Whether you're designing an advanced motor control system, a sophisticated medical device, or an IoT solution, the TM4C123BH6PGEI microcontroller from Texas Instruments provides a solid foundation for your project, combining powerful computational capabilities with a rich set of features and connectivity options.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0591 $57.1773
7+ $15.6382 $109.4674
10+ $15.1495 $151.4950
14+ $14.6608 $205.2512
18+ $14.1722 $255.0996
24+ $12.7061 $304.9464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess