EN
  • EN
  • DE

TM4C1231E6PZI7R

Part No TM4C1231E6PZI7R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP / MCU 32-bit ARM Cortex M4F RISC 128KB Flash 1.2V/3.3V 100-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Tiva C
Packaging Reel package
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 69
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Supply Voltage 1.08 V ~ 3.63 V
Data Converters A/D 22x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 797187-TM4C1231E6PZI7R
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name TM4C1231E6PZ
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TM4C1231E6PZI7R CAD Model

Description

The TM4C1231E6PZI7R is a high-performance microcontroller from Texas Instruments, designed to meet the rigorous demands of modern embedded systems. This microcontroller is part of the Tiva™ C Series, which is well-known for its robust architecture, rich set of peripherals, and its ability to provide a cost-effective solution for a wide range of applications.

Key Features

  • Core: The TM4C1231E6PZI7R is built around a powerful ARM® Cortex®-M4F core, which operates at up to 80 MHz. It includes a floating-point unit (FPU) for efficient computation of complex mathematics, making it ideal for control algorithms and data processing.
  • Memory: It comes equipped with 256KB of flash memory and 32KB of SRAM, providing ample space for code and data storage.
  • Communication: A variety of communication interfaces are available, including I2C, SPI, UARTs, USB, CAN, and LIN, which allow for easy integration with other components in an embedded system.
  • GPIO: The device offers a rich set of 43 general-purpose input/output (GPIO) pins with configurable drive strength and pull-up/pull-down resistors, enabling versatile interfacing with external devices.
  • Timers: Advanced timing features include six 32-bit and three 16-bit timers, as well as PWM outputs for precise control over motor functions or for generating complex waveforms.
  • Analog: Integrated analog peripherals include ADCs with 12-bit resolution, analog comparators, and temperature sensors, supporting a range of sensing and control tasks.

Applications

The TM4C1231E6PZI7R is suitable for a diverse array of applications such as industrial control systems, automotive electronics, consumer electronics, and IoT devices. Its robust design and extensive feature set make it particularly well-suited for applications requiring significant processing power, real-time performance, and high reliability.

Package and Quality

This microcontroller comes in a 100-pin LQFP (Low-profile Quad Flat Package) that offers a compact footprint while allowing for efficient heat dissipation and ease of PCB routing. Texas Instruments is committed to high quality and reliability, and the TM4C1231E6PZI7R is no exception, providing industry-leading performance backed by rigorous testing and quality assurance processes.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess