EN
  • EN
  • DE

TM4C1230H6PMI7

Part No TM4C1230H6PMI7
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP  /  ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Tiva™ C
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 49
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Supply Voltage - Operating 1.08V ~ 3.63V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number TM4C1230
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names -296-45042-ND,TM4C1230H6PMI7-ND,296-45042
Standard Package 160
Win Source Part Number 1225124-TM4C1230H6PMI7
Ultra Librarian 3D Model Ultra Librarian TM4C1230H6PMI7 CAD Model

Description

The TM4C1230H6PMI7 microcontroller is a high-performance ARM® Cortex®-M4F based processing unit designed and manufactured by Texas Instruments. This microcontroller is part of TI's Tiva™ C Series, which is renowned for its robustness, enhanced connectivity features, and exceptional computational capabilities. It is particularly suitable for industrial applications, automotive controls, home automation, and a wide range of other embedded systems.

Key Features

  • Core: ARM® Cortex®-M4F with a floating-point unit operating at up to 80 MHz.
  • Memory: Features 256KB of flash memory and 32KB of SRAM, which provides ample space for complex applications.
  • Communication: Offers a variety of communication interfaces including USB, UART, I2C, SPI, CAN, and SSI, enabling easy integration with a multitude of peripherals and sensors.
  • Timers: Equipped with a wide range of timers, including general-purpose, wide 32-bit, and watchdog timers for precise event timing and scheduling.
  • Analog: Comes with an integrated 12-bit ADC with up to 24 channels and two analog comparators, facilitating advanced analog integration.
  • PWM Outputs: Provides Pulse Width Modulation outputs for motor control and other variable power applications.
  • GPIO: Boasts up to 43 General Purpose Input/Output pins for versatile interface options.
  • Power Management: Advanced power management features with integrated sleep and hibernation modes to reduce power consumption.

Applications

The TM4C1230H6PMI7 is adept at handling complex tasks within various applications. It's well-suited for:

  • Industrial automation and control systems
  • Automotive engine and body control
  • Home automation and security systems
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Medical devices and health care equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable products. The TM4C1230H6PMI7 is no exception, with its robust design and extensive testing to ensure it meets the industry standards for performance and longevity. This microcontroller is an ideal choice for designers looking for a powerful, efficient, and versatile microcontroller solution.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4721 $50.8326
15+ $6.9515 $104.2725
23+ $6.7342 $154.8866
31+ $6.5170 $202.0270
40+ $6.2998 $251.9920
54+ $5.6481 $304.9974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess