EN
  • EN
  • DE
  • IT

TLVM23615RDNR

Part No TLVM23615RDNR
Manufacturer Texas Instruments
Catalog Board Mount AC DC Converters
Description 3-V TO 36-V INPUT, 1-V TO 6-V OU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board MountDC DC Converters
Mfr Texas Instruments
Series HotRod?
Part Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 36V
Voltage - Output 1 1 ~ 6V
Current - Output (Max) 1.5A
Applications ITE (Commercial)
Features Adjustable Output, Remote On/Off
Operating Temperature -40°C ~ 125°C
Efficiency 88%
Mounting Type Surface Mount, Wettable Flank
Package / Case 11-PowerFQFN Module
Size / Dimension 0.18" L x 0.14" W x 0.08" H (4.5mm x 3.5mm x 2.1mm)
Supplier Device Package 11-QFN-FCMOD (4.5x3.5)
Control Features Enable, Active High
Ultra Librarian 3D Model Ultra Librarian TLVM23615RDNR CAD Model

You May Also Be Interested in

Polytronics Technology Corp
AC/DC CONVERTER +/-15V
Need more? Email Us
Omron
AC/DC CONVERTER 15V 7W
Need more? Email Us
Omron
AC/DC CONVERTER 5V +/-12V 30W
Need more? Email Us
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us
Polytronics Technology Corp
AC/DC CONVERTER 150V
Need more? Email Us
Polytronics Technology Corp
AC-DC POWER MODULE 10VDC OUTPUT
Need more? Email Us
Omron
AC/DC CONVERTER 5V 100W
Need more? Email Us
Polytronics Technology Corp
AC-DC POWER MODULE 24VDC OUTPUT
Need more? Email Us
Omron
AC/DC CONVERTER 5V 30W
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6918 $51.6098
26+ $3.8497 $100.0922
41+ $3.7294 $152.9054
56+ $3.6091 $202.1096
72+ $3.4888 $251.1936
96+ $3.1279 $300.2784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,370 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess