EN
  • EN
  • DE

TLVH431AILPE3

Part No TLVH431AILPE3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT PREC ADJ TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Package Bulk
Product Status Active
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 1.24V
Voltage - Output (Max) 18 V
Current - Output 70 mA
Tolerance ±1%
Current - Cathode 100 µA
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number TLVH431
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 687928-TLVH431AILPE3
Ultra Librarian 3D Model Ultra Librarian TLVH431AILPE3 CAD Model

Description

TLVH431AILPE3 Adjustable Precision Shunt Regulator

The TLVH431AILPE3 is a low-voltage, three-terminal, adjustable precision shunt regulator from Texas Instruments, designed to deliver excellent thermal stability and output voltage precision. This component is ideal for a wide range of applications, including power supplies, battery management systems, and voltage reference purposes in consumer electronics, industrial, and automotive sectors.

Key Features

  • Adjustable Output Voltage: This device offers an output voltage range from 1.24V to 18V, providing flexibility for various design requirements.
  • Low Minimum Cathode Current: With a low operational current of 1mA, the TLVH431AILPE3 is suitable for low-power applications, contributing to energy efficiency in the end product.
  • High Precision: It features a typical temperature coefficient of 50ppm/°C, ensuring a stable output voltage over a wide temperature range, which is critical for reliable performance.
  • Robust Package: Housed in a TO-92 package, the device is designed for through-hole mounting, providing ease of integration into a variety of circuit boards.

Applications

  • Adjustable power supplies
  • Battery chargers
  • Switching power supplies
  • Linear regulators
  • Automotive electronics
  • Portable electronics

Specifications

Parameter Value Output Voltage Range 1.24V to 18V Reference Voltage Tolerance ±0.5% Minimum Operating Temperature -40°C Maximum Operating Temperature 85°C Package/Case TO-92-3

The TLVH431AILPE3 by Texas Instruments is a versatile and reliable choice for designers seeking a high-performance shunt regulator with adjustable output voltage. Its precision and thermal stability make it an essential component for maintaining consistent performance across a variety of environmental conditions and application demands.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess