EN
  • EN
  • DE

TLV990-28PFB

Part No TLV990-28PFB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description 3-V, 10-BIT, 28-MSPS AREA CCD ANALOG FRONT END | IC AFE 1 CHAN 10BIT 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Resolution 10
Power (W) 150mW
Supply Voltage , Analog 2.7V ~ 3.3V
Supply Voltage , Digital 2.7V ~ 3.3V
Manufacturer Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Family Part Number TLV990-28
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Win Source Part Number 1270612-TLV990-28PFB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV990-28PFB CAD Model

Description

Product Overview: TLV990-28PFB - Texas Instruments

The TLV990-28PFB is a cutting-edge analog-to-digital converter (ADC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This product is designed to offer high-performance data conversion from analog signals to digital format, enabling precise and efficient processing in various applications such as industrial, medical, communication, and test equipment.

Key Features

  • Resolution and Speed: The TLV990-28PFB boasts a 28-bit resolution, providing exceptional accuracy and detail in the digital representation of analog inputs. Its fast sampling rate ensures that even rapidly changing signals are captured with high fidelity.
  • Integrated Features: This ADC comes with an array of integrated features that simplify system design, including an internal reference, a temperature sensor, and programmable gain options, which enhance its versatility across different use cases.
  • Low Power Consumption: Designed with energy efficiency in mind, the TLV990-28PFB is ideal for battery-powered or energy-sensitive applications, ensuring long operational life while maintaining high performance.
  • Robust Interface: The device supports a flexible digital interface that is compatible with various microcontrollers and digital signal processors, allowing for straightforward integration into existing systems.

Applications

The TLV990-28PFB is suited for a wide range of applications, including:

  • Industrial automation and control systems
  • Precision medical instrumentation
  • High-resolution data acquisition systems
  • Telecommunications infrastructure
  • Scientific and laboratory equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The TLV990-28PFB is no exception, built to meet stringent industry standards and undergoes rigorous testing to ensure it performs under the most demanding conditions. Customers can trust this product to deliver consistent and reliable performance, making it a smart choice for critical applications where precision is paramount.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC AFE 1 CHAN 24BIT 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401
Analog Devices Inc.
SINGLE CHN PLC SIGMA DELTA ADC+A
Lowest to $29.6866
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Broadcom Limited
16L ADSL2+ ANALOG FRONT END / Channel AFE Bit
Lowest to $24.1557
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1598 $56.6392
9+ $11.6183 $104.5647
14+ $11.2553 $157.5742
19+ $10.8922 $206.9518
24+ $10.5291 $252.6984
32+ $9.4399 $302.0768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess