EN
  • EN
  • DE

TLV9162IDSGR

Part No TLV9162IDSGR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description DUAL, 16-V, 10-MHZ, RAIL-TO-RAIL / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series TLV916x
Package Tape & Reel
Product Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 33V/µs
Gain Bandwidth Product 11 MHz
Current - Input Bias 10 pA
Voltage - Input Offset 210 µV
Current - Supply 2.4mA (x2 Channels)
Current - Output / Channel 73 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1356123-TLV9162IDSGR
Ultra Librarian 3D Model Ultra Librarian TLV9162IDSGR CAD Model

Description

Introducing the TLV9162IDSGR from Texas Instruments

The TLV9162IDSGR is a state-of-the-art operational amplifier (op-amp) brought to you by Texas Instruments, a global semiconductor company that designs and manufactures semiconductors and various integrated circuits, which it sells to electronics designers and manufacturers globally. This particular product is part of the TLV916x family of op-amps that are known for their low power consumption and high precision, making them ideal for a wide range of applications.

The TLV9162IDSGR operates with a single supply voltage ranging from 4.5V to 16V, or dual supplies of ±2.25V to ±8V. This flexibility in supply voltage makes it suitable for battery-powered devices as well as industrial applications. The device features a rail-to-rail output stage, which allows for the output to swing within millivolts of the supply rails, maximizing the dynamic range in low-voltage applications.

This operational amplifier offers a slew rate of 4 V/µs and a bandwidth of 10 MHz, which ensures a good balance between speed and power consumption. With a quiescent current of just 1.1 mA per channel, the TLV9162IDSGR is optimized for power-sensitive applications. Moreover, the low input bias current of 1 pA typ and low offset voltage of 0.25 mV max at 25°C contribute to its high accuracy, making it suitable for precision amplification tasks.

One of the key features of the TLV9162IDSGR is its robustness. The device is specified for operation from -40°C to +125°C, which ensures reliable performance in extreme temperatures. Additionally, it includes built-in ESD (Electrostatic Discharge) protection, which enhances the durability of the op-amp in harsh electrical environments.

With its 8-pin SOIC package, the TLV9162IDSGR is compact and easy to integrate into a variety of electronic circuits. Whether you are designing active filters, sensor amplifiers, or general-purpose analog circuits, this operational amplifier from Texas Instruments is an excellent choice for achieving high performance with low power consumption.

Overall, the TLV9162IDSGR op-amp is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry. Its combination of power efficiency, precision, and robustness makes it an ideal choice for both hobbyists and professional engineers alike.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7545 $52.3355
45+ $2.2601 $101.7045
69+ $2.1895 $151.0755
95+ $2.1189 $201.2955
123+ $2.0482 $251.9286
164+ $1.8363 $301.1532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess