EN
  • EN
  • DE

1N5418

Part No 1N5418
Manufacturer Semtech Corporation
Catalog Diodes, Rectifiers - Single
Description Fast Silicon Mesa Rectifiers | DIODE GEN PURP 400V 4.5A AXIAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Semtech Corporation
Packaging Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 400V
Current - Average Rectified (Io) 4.5A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 3A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 150ns
Current - Reverse Leakage at Vr 1μA at 400V
Capacitance at Vr, F 165pF at 4V, 1MHz
Mounting Style Through Hole
Manufacturer Package Axial
Supplier Device Package Axial
Manufacturer Pack Quantity 1
MSL Level Not Applicable
Win Source Part Number 1121984-1N5418
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N5418 CAD Model

Description

The 1N5418 is a silicon rectifier diode manufactured by Semtech Corporation. It is designed for use in a variety of power rectification applications requiring moderate current handling capability and relatively high voltage blocking. This diode is characterized by its robust construction, reliable performance, and suitability for demanding electrical environments.

Applications:

  • Power supplies for electronic devices
  • Freewheeling diodes in inductive circuits
  • AC to DC rectification
  • Battery charging circuits
  • General purpose rectification

Features:

  • High current capability: Typically handles up to 3 Amperes.
  • High surge current capability: Withstands high surge currents, ensuring reliability during transient conditions.
  • Low forward voltage drop: Minimizes power dissipation and improves efficiency.
  • High reverse voltage: Can block significant reverse voltages, providing protection against reverse polarity.
  • Robust construction: Designed to withstand harsh operating conditions.
  • Lead-Free Finish/RoHS Compliant

Benefits:

  • Improved power supply efficiency: Low forward voltage drop reduces power loss.
  • Enhanced system reliability: High surge current capability protects against transient events.
  • Protection against reverse polarity: High reverse voltage capability prevents damage from incorrect connections.
  • Long lifespan: Robust construction ensures longevity in demanding environments.
  • Simplified circuit design: Easy to integrate into various circuit configurations.

Additional Details:

The 1N5418 typically comes in a DO-201AD package. Key specifications include a repetitive peak reverse voltage (VRRM) of 600V and a forward current (IF) of 3A. The maximum forward voltage (VF) is typically around 1.0V at the rated forward current. It operates effectively within a broad temperature range, and its rugged design minimizes the risk of failure due to electrical stresses or environmental factors. The 1N5418 is a reliable and cost-effective solution for various rectification needs.

This diode is commonly used in applications where a balance of current handling, voltage blocking, and cost-effectiveness is required. Its specifications make it suitable for designs ranging from consumer electronics to industrial power supplies.

You May Also Be Interested in

Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Micro Commercial Co
Interface
Lowest to $0.1165
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9224 $62.7672
6+ $17.1671 $103.0026
10+ $16.6307 $166.3070
13+ $16.0942 $209.2246
17+ $15.5577 $264.4809
22+ $13.9483 $306.8626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess