EN
  • EN
  • DE

TLV9102SIDGSR

Part No TLV9102SIDGSR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 10VSSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 4.5V/µs
Gain Bandwidth Product 1.1 MHz
Current - Input Bias 10 pA
Voltage - Input Offset 300 µV
Current - Supply 115µA (x2 Channels)
Current - Output / Channel 80 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Base Product Number TLV9102
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-TLV9102SIDGSRDKR,296-TLV9102SIDGSRCT,296-TLV9102SIDGSRTR
Standard Package 2,500
Win Source Part Number 1319781-TLV9102SIDGSR
Ultra Librarian 3D Model Ultra Librarian TLV9102SIDGSR CAD Model

Description

Overview of Texas Instruments TLV9102SIDGSR

The Texas Instruments TLV9102SIDGSR is a highly efficient, dual operational amplifier (op-amp) that delivers exceptional performance for a wide range of applications. This precision analog IC is designed to operate with a single or dual supply voltage, making it versatile for both battery-powered and conventional powered devices.

Key Features

  • Wide Supply Range: The TLV9102SIDGSR operates from a supply range of 1.8V to 5.5V, accommodating a variety of power sources and ensuring compatibility with both 3.3V and 5V systems.
  • Low Power Consumption: With a quiescent current of just 150 µA per channel, this op-amp is an excellent choice for power-sensitive applications, helping to extend battery life and reduce thermal footprint.
  • High Gain Bandwidth: Featuring a gain bandwidth product of 2 MHz, this device is capable of handling a broad spectrum of frequencies, suitable for audio processing, filtering, and signal conditioning tasks.
  • Rail-to-Rail Output: The TLV9102SIDGSR provides rail-to-rail output swing, which maximizes the dynamic range, especially useful in low-voltage operations.
  • Stable for Capacitive Loads: It is designed to be stable for capacitive loads up to 500 pF, enhancing its reliability and performance in feedback loop configurations.

Applications

The versatility of the TLV9102SIDGSR makes it ideal for a wide array of applications. It is commonly used in:

  • Sensor amplification and signal conditioning
  • Active filters and audio processing
  • Analog to digital converter (ADC) drivers
  • Battery-powered and portable devices
  • Medical instrumentation and monitoring

Package and Quality

The TLV9102SIDGSR is offered in a compact VSSOP-8 (DGSR) package, which is space-efficient and suitable for high-density mounting. Texas Instruments ensures high-quality standards, and this product is designed for robustness and longevity in various operating conditions.

Conclusion

In summary, the Texas Instruments TLV9102SIDGSR dual operational amplifier is a high-performance solution that combines low power consumption with a wide supply voltage range and rail-to-rail output capabilities. Its stable operation and versatility make it an excellent choice for designers looking to optimize their analog circuitry in both industrial and consumer electronics.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7052 $52.8900
175+ $0.5787 $101.2725
270+ $0.5606 $151.3620
370+ $0.5425 $200.7250
480+ $0.5244 $251.7120
640+ $0.4702 $300.9280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,055 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess