EN
  • EN
  • DE

TLV9062SIRUGR

Part No TLV9062SIRUGR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 10X2QFN / CMOS Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 6.5V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 0.5 pA
Voltage - Input Offset 300 µV
Current - Supply 538µA (x2 Channels)
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 10-XFQFN
Supplier Device Package 10-X2QFN (2x1.5)
Base Product Number TLV9062
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-TLV9062SIRUGRTR,296-TLV9062SIRUGRDKR,296-TLV9062SIRUGRCT
Standard Package 3,000
Win Source Part Number 1319778-TLV9062SIRUGR
Ultra Librarian 3D Model Ultra Librarian TLV9062SIRUGR CAD Model

Description

Overview of Texas Instruments TLV9062SIRUGR

The TLV9062SIRUGR is a high-performance, dual-operational amplifier designed by Texas Instruments (TI) to meet the needs of various signal processing applications. This device is part of the TLV906x family, which is known for its low-power consumption and precision operation. The TLV9062SIRUGR is particularly well-suited for battery-powered devices, portable equipment, and other applications where power efficiency is critical.

Key Features

  • Wide Supply Range: The TLV9062SIRUGR operates over a wide supply range of 1.8 V to 5.5 V, making it versatile for use in multiple system designs.
  • Low Power Consumption: With a quiescent current of just 150 µA per channel, this op-amp is an excellent choice for power-sensitive applications.
  • Rail-to-Rail Output: The rail-to-rail output stage ensures maximum dynamic range, which is especially beneficial when operating at lower supply voltages.
  • High Gain Bandwidth Product: A gain bandwidth product of 10 MHz provides sufficient bandwidth for a broad range of applications.
  • Stable for Low Gain: Stability for gains as low as 10 V/V allows for flexibility in circuit design.
  • EMI Filtered Inputs: Electromagnetic interference (EMI) filtered inputs reduce the impact of high-frequency noise, enhancing the robustness of the device in harsh environments.

Applications

The TLV9062SIRUGR is ideal for a variety of applications, including:

  • Test and Measurement Equipment
  • Consumer Electronics
  • Sensor Signal Conditioning
  • Active Filtering
  • Medical Devices
  • Portable Audio Devices

Package and Quality

The TLV9062SIRUGR comes in a compact VSSOP-8 (DGK) package, which is suitable for space-constrained applications. Texas Instruments ensures high-quality standards, and the device is manufactured to operate reliably over the industrial temperature range of -40°C to +125°C.

In summary, the TLV9062SIRUGR from Texas Instruments is a versatile, low-power, dual-operational amplifier that offers a balance of performance, power efficiency, and robustness, making it a smart choice for designers looking to optimize their signal processing circuits.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8535 $51.2100
145+ $0.7003 $101.5435
225+ $0.6785 $152.6625
305+ $0.6566 $200.2630
395+ $0.6347 $250.7065
530+ $0.5690 $301.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,680 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess