EN
  • EN
  • DE

TLV9002QDRQ1

Part No TLV9002QDRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 2V/µs
Gain Bandwidth Product 1 MHz
Current - Input Bias 5 pA
Voltage - Input Offset 400 µV
Current - Supply 60µA (x2 Channels)
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TLV9002
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-TLV9002QDRQ1TR,296-TLV9002QDRQ1CT,296-TLV9002QDRQ1DKR
Standard Package 2,500
Win Source Part Number 989095-TLV9002QDRQ1
Ultra Librarian 3D Model Ultra Librarian TLV9002QDRQ1 CAD Model

Description

Product Overview: TLV9002QDRQ1 - Texas Instruments

The TLV9002QDRQ1 from Texas Instruments is a state-of-the-art operational amplifier (op-amp) designed to address the need for low-power consumption without compromising on performance. This dual-channel op-amp is part of Texas Instruments' automotive-qualified products, ensuring reliability and robustness for applications within the automotive industry.

Key Features

  • Low Power Consumption: The TLV9002QDRQ1 is optimized for low-power operations, making it an ideal choice for battery-powered applications where power efficiency is crucial.
  • Dual Operational Amplifier: This device includes two independent op-amps, providing flexibility in design and reducing the number of components required for multichannel systems.
  • Wide Supply Range: It operates over a wide supply range of 1.8 V to 5.5 V, accommodating various automotive power systems and ensuring compatibility with both 3.3 V and 5 V logic levels.
  • Automotive Qualified: As a Q1 device, the TLV9002QDRQ1 meets the stringent requirements of the automotive industry, including extended temperature ranges and enhanced reliability standards.
  • Rail-to-Rail Output: The op-amp features rail-to-rail output, which maximizes the dynamic range in low-voltage applications.
  • High Electromagnetic Interference (EMI) Immunity: It is designed with EMI immunity in mind, ensuring stable operation in environments with high levels of interference.

Applications

The TLV9002QDRQ1 is versatile and can be used in a variety of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Sensor Signal Conditioning
  • Powertrain Systems
  • Control Modules

Package and Availability

The device is available in a small, leaded SMT package that is suitable for space-constrained applications. It is also provided in a reel, facilitating efficient assembly for high-volume production. The Texas Instruments part number for this product is TLV9002QDRQ1, and it is available for order through Texas Instruments' official distributors or directly from their website.

For detailed specifications, application notes, and design resources, engineers and product designers are encouraged to visit the Texas Instruments website to access comprehensive technical documentation.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5645 $50.8050
220+ $0.4632 $101.9040
335+ $0.4487 $150.3145
465+ $0.4342 $201.9030
600+ $0.4198 $251.8800
800+ $0.3764 $301.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,212 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess