EN
  • EN
  • DE

ATSAME70Q21A-AN

Part No ATSAME70Q21A-AN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series SAM E70
Package Tray
Number of I/O 114
Family Name ATSAME70
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851975-ATSAME70Q21A-AN
Ultra Librarian 3D Model Ultra Librarian ATSAME70Q21A-AN CAD Model

Description

Microchip Technology ATSAME70Q21A-AN Product Overview

The ATSAME70Q21A-AN is a high-performance, feature-rich microcontroller from Microchip Technology, designed to cater to the demanding needs of automotive, industrial, and high-end consumer applications. This microcontroller is part of the SAM E70 series, which is known for its powerful ARM Cortex-M7 processor core, operating at speeds up to 300 MHz.

With its extensive set of peripherals and I/O interfaces, the ATSAME70Q21A-AN is an ideal choice for complex and computation-intensive applications. It includes a multi-layer bus matrix, 2MB of flash memory, and 384KB of SRAM, ensuring ample storage and efficient data management for your projects.

The device boasts a variety of connectivity options, including dual CAN-FD interfaces for robust vehicle network communication, high-speed USB interfaces with integrated PHY, Ethernet MAC with dedicated DMA, and multiple serial communication interfaces. These features make it a versatile platform for networking and data communication tasks.

The ATSAME70Q21A-AN also supports advanced security features, including a hardware-based cryptographic acceleration unit, which is essential for secure data transmission and storage. Additionally, it provides a true random number generator (TRNG) and memory protection units, enhancing the security of your applications.

For precision control applications, this microcontroller offers a comprehensive set of analog features such as dual 16-bit analog-to-digital converters (ADCs) with up to 24 channels, dual digital-to-analog converters (DACs), and an analog comparator. These features make it suitable for complex sensor integration and real-time control systems.

The ATSAME70Q21A-AN is also equipped with a floating-point unit (FPU) that supports all ARM single-precision data-processing instructions and data types, which significantly improves the performance of applications with intensive floating-point computations.

In summary, the ATSAME70Q21A-AN from Microchip Technology is a sophisticated microcontroller that combines high-speed processing, extensive memory capabilities, advanced security, and a rich set of peripherals. It is designed to meet the stringent requirements of advanced embedded systems, offering developers a reliable and powerful platform for their innovative designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Lowest to $2.0975

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1941 $52.3882
5+ $21.4926 $107.4630
8+ $20.8209 $166.5672
10+ $20.1493 $201.4930
13+ $19.4777 $253.2101
18+ $17.4627 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess