EN
  • EN
  • DE

TLV840CADL40DBVR

Part No TLV840CADL40DBVR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description LOW-VOLTAGE SUPERVISOR WITH ADJU / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 40µs Typical
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TLV840
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TLV840CADL40DBVRTR,296-TLV840CADL40DBVRDKR,296-TLV840CADL40DBVRCT
Standard Package 3,000
Win Source Part Number 1319961-TLV840CADL40DBVR
Ultra Librarian 3D Model Ultra Librarian TLV840CADL40DBVR CAD Model

Description

Product Overview: TLV840CADL40DBVR from Texas Instruments

The TLV840CADL40DBVR is a cutting-edge voltage supervisor integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This compact and efficient IC is housed in a DBV package, which is a small outline transistor (SOT-23) variant, making it suitable for space-constrained applications.

Key Features

  • Supply Voltage Range: The device operates over a wide supply voltage range, accommodating various application needs.
  • Low Quiescent Current: With its ultra-low current consumption, the TLV840CADL40DBVR is an excellent choice for battery-powered and energy-saving applications.
  • High Accuracy: The voltage supervisor provides high threshold accuracy, ensuring reliable operation and system protection.
  • Reset Delay Time: It includes an adjustable delay time for the reset signal, allowing designers to tailor the reset timing to their specific requirements.
  • Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for industrial and automotive environments.
  • RoHS Compliant: The product adheres to the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental compliance.

Applications

The TLV840CADL40DBVR is versatile and can be used in a variety of applications where voltage supervision is critical. Some of these applications include:

  • Microcontroller and microprocessor systems
  • Portable and battery-powered equipment
  • Industrial controls and automation
  • Automotive electronics
  • Communication infrastructure

Product Benefits

This voltage supervisor IC delivers numerous benefits to electronic system designers. Its small footprint allows for integration into compact PCB layouts, while its precision voltage monitoring enhances system reliability by preventing improper operation due to voltage fluctuations. Additionally, the low power consumption extends the battery life in portable devices, making the TLV840CADL40DBVR an energy-efficient solution for modern electronics.

Ordering Information

The TLV840CADL40DBVR is available for order from Texas Instruments and authorized distributors. For detailed product specifications, technical documentation, and support resources, please visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8625 $51.7500
145+ $0.7077 $102.6165
220+ $0.6856 $150.8320
305+ $0.6635 $202.3675
390+ $0.6414 $250.1460
525+ $0.5750 $301.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess