EN
  • EN
  • DE

PAM8010NHR

Part No PAM8010NHR
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STEREO 3W 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Not For New Designs
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 3W x 2 @ 4Ohm
Voltage - Supply 2.5V ~ 5.5V
Features Depop, Short-Circuit and Thermal Protection
Mounting Type Surface Mount
Temperature Range - Operating -20°C ~ 85°C (TA)
Supplier Device Package 24-SSOP
Package / Case 24-SSOP (0.154", 3.90mm Width)
Base Product Number PAM8010
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 652664-PAM8010NHR
Ultra Librarian 3D Model Ultra Librarian PAM8010NHR CAD Model

Description

PAM8010NHR Stereo Class-D Audio Amplifier from Diodes Incorporated

The PAM8010NHR from Diodes Incorporated is a high-performance, filterless Class-D stereo audio amplifier that is designed to deliver premium sound quality with high energy efficiency. It is a perfect solution for portable and space-constrained applications such as mobile phones, tablets, portable media players, and wireless speakers.

Key Features

  • Output Power: The PAM8010NHR can deliver up to 3W per channel into a 4Ω load with less than 10% THD+N, or 2.5W per channel with less than 1% THD+N, ensuring loud and clear audio output.
  • High Efficiency: With its Class-D architecture, the PAM8010NHR provides greater than 90% efficiency, which significantly reduces power consumption and extends battery life in portable applications.
  • Filterless Design: The amplifier's filterless operation allows for reduced component count and system cost, as well as simplifying the circuit design.
  • Advanced Protection: It features built-in thermal shutdown, over-current protection, and under-voltage lockout, enhancing the reliability and longevity of the end product.
  • Low EMI: The device is designed to emit low electromagnetic interference (EMI), making it suitable for use in RF-sensitive environments.

Technical Specifications

  • Supply Voltage (VDD): 2.8V to 5.5V
  • PSRR: >50dB at 217Hz
  • Shutdown Current: <1μA
  • THD+N: <1% (at 1kHz, 1W, 4Ω)
  • Output Noise: <50μV (A-Weighted)
  • Package: U-QFN3030-20

Applications

The versatility of the PAM8010NHR makes it suitable for a broad range of applications. Its compact size and high efficiency make it an ideal choice for:

  • Portable Audio Devices
  • Bluetooth/Wireless Speakers
  • Battery-Powered Audio Systems
  • Tablets and Mobile Devices

With its combination of power, efficiency, and compact design, the PAM8010NHR from Diodes Incorporated stands out as a superior audio amplification solution for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8988 $58.4220
160+ $0.7376 $118.0160
245+ $0.7145 $175.0525
335+ $0.6915 $231.6525
435+ $0.6684 $290.7540
580+ $0.5992 $347.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess