EN
  • EN
  • DE

MT25QL128ABA8ESF-0SIT

Part No MT25QL128ABA8ESF-0SIT
Manufacturer Micron Technology Inc.
Catalog Flash
Description IC FLASH 128MBIT 133MHZ 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Micron Technology Inc.
Packaging Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 128Mb (16M x 8)
Clock Frequency 133MHz
Write Cycle Time - Word, Page 8ms, 2.8ms
Memory Interface SPI
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOP2
Manufacturer Homepage www.micron.com
Win Source Part Number 711396-MT25QL128ABA8ESF-0SIT
Family Name MT25QL128ABA
Introduction Date September 08, 2016
ECCN 3A991.b.1.a
Country of Origin China
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MT25QL128ABA8ESF-0SIT CAD Model

Description

The MT25QL128ABA8ESF-0SIT is a 128Mb (16MB) Serial NOR Flash memory device manufactured by Micron Technology. It is designed for high-performance, low-power applications, providing reliable storage for code and data. This memory is part of Micron's extensive portfolio of memory solutions, known for their quality and performance.

Applications

  • Embedded Systems: Used for storing boot code and application code in embedded systems.
  • Industrial Control Systems: Employed in industrial control systems for storing configuration data and firmware.
  • Networking Equipment: Integrated into networking equipment such as routers, switches, and modems for storing firmware and configuration files.
  • Consumer Electronics: Utilized in consumer electronics devices such as set-top boxes, digital TVs, and gaming consoles.
  • Automotive Systems: Used for storing firmware and configuration data in automotive electronic control units (ECUs).

Features

  • 128Mb (16MB) Capacity: Provides ample storage for code and data.
  • Serial Interface: Supports SPI (Serial Peripheral Interface) for easy integration with microcontrollers.
  • Quad SPI (QSPI): Supports QSPI for high-speed data transfer.
  • Low Power Consumption: Low power consumption for energy-efficient applications.
  • Wide Operating Voltage: Operates over a wide voltage range.

Benefits

  • Reliable Storage: Provides reliable storage for critical code and data.
  • High-Speed Performance: QSPI interface enables fast data transfer.
  • Easy Integration: Serial interface simplifies integration with microcontrollers.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Versatile Application: Suitable for a wide range of embedded and industrial applications.

Additional Details

The MT25QL128ABA8ESF-0SIT NOR Flash memory device typically operates over a wide temperature range, ensuring stable performance in various environmental conditions. The device supports various commands for reading, writing, and erasing data. It features advanced security features to protect against unauthorized access. The memory is organized into sectors and blocks, allowing for efficient data management. The device is packaged in a compact surface-mount package, making it suitable for space-constrained applications. The endurance is typically specified in terms of write/erase cycles per sector, ensuring long-term reliability. Furthermore, the device offers fast program and erase times, improving overall system performance. The memory is designed to be compatible with a variety of microcontroller platforms.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
STMicroelectronics
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8657 $56.5971
6+ $17.6717 $106.0302
9+ $17.0747 $153.6723
13+ $15.8806 $206.4478
17+ $15.2836 $259.8212
21+ $14.6866 $308.4186
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess