EN
  • EN
  • DE

TLV73310PDQNR

Part No TLV73310PDQNR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description TLV733P Capacitor-Free, 300-mA, Low-Dropout Regulator | IC REG LINEAR 1V 300MA 4X2SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1V
Maximum Dropout Voltage 0.45V at 300mA
Output Current 300mA
Current - Quiescent (Iq) 60μA
PSRR 68dB ~ 28dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 4-XDFN Exposed Pad
Supplier Device Package 4-X2SON (1x1)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1270598-TLV73310PDQNR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV73310PDQNR CAD Model

Description

Overview of TLV73310PDQNR - Texas Instruments

The TLV73310PDQNR is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a fixed output voltage of 1.0V with an impressive accuracy. This compact, yet powerful, component is ideal for a wide range of applications, including portable electronics, wireless communication devices, and power-sensitive digital modules.

Key Features

  • Output Voltage: This LDO provides a stable 1.0V output, which is crucial for maintaining the performance of sensitive electronic circuits.
  • High Accuracy: The output voltage is maintained with high precision, ensuring reliable operation of the device it powers.
  • Low Dropout: The low dropout feature allows the regulator to continue delivering a consistent voltage even when the input-to-output differential is minimal, making it highly efficient for battery-powered applications.
  • Current Capacity: With the ability to supply up to 300mA of output current, the TLV73310PDQNR can support a variety of loads.
  • Thermal Performance: The device is designed with thermal shutdown protection, safeguarding it from damage due to overheating.
  • Package: The regulator is available in an X2SON package, which is known for its small footprint, making it suitable for space-constrained applications.

Applications

The TLV73310PDQNR is versatile and can be utilized in numerous electronic devices. Its stable output makes it an excellent choice for RF applications, microcontrollers, and analog circuits. It is also well-suited for handheld devices due to its low quiescent current, extending battery life without compromising performance.

Quality and Reliability

As with all Texas Instruments products, the TLV73310PDQNR is manufactured to high standards, ensuring that it meets the rigorous requirements of industrial and commercial applications. Customers can rely on this LDO voltage regulator for consistent performance and durability.

Ordering Information

The product is available under the part number TLV73310PDQNR. For detailed specifications, application notes, and ordering information, customers can visit the Texas Instruments website or contact their sales representative.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1797 $50.3160
680+ $0.1474 $100.2320
1,055+ $0.1428 $150.6540
1,450+ $0.1382 $200.3900
1,875+ $0.1336 $250.5000
2,505+ $0.1198 $300.0990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,880 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess