EN
  • EN
  • DE

TLV7163030PDPQT

Part No TLV7163030PDPQT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Capacitor-Free, Dual, 150-mA, Low-Dropout Voltage Regulator (LDO) in 1,2-mm 1,2-mm SON Package | IC REG LINEAR 3V 150MA 6X2SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Output Type Fixed
Number of Regulators 2
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 3V
Maximum Dropout Voltage 0.42V at 150mA, 0.42V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 75μA
PSRR 80dB ~ 46dB (100Hz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-XFDFN Exposed Pad
Supplier Device Package 6-X2SON (1.2x1.2)
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 1270588-TLV7163030PDPQT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV7163030PDPQT CAD Model

Description

Introducing the TLV7163030PDPQT Voltage Regulator by Texas Instruments

The TLV7163030PDPQT is a high-performance, dual-output, low-dropout (LDO) voltage regulator designed by Texas Instruments (TI) to meet the needs of modern, compact electronic devices. This advanced power management IC is perfect for applications requiring a small footprint, high efficiency, and minimal power consumption.

This LDO regulator offers two fixed outputs of 3.0V, each capable of delivering up to 150mA of current. The TLV716 series boasts excellent transient performance and is optimized for battery-powered systems where extended battery life is crucial. Its low quiescent current, typically 25µA per channel, makes it highly suitable for portable applications.

The TLV7163030PDPQT comes in a space-saving 6-pin, 2x2mm SON package, which is ideal for space-constrained designs. Despite its small size, it doesn't compromise on performance and reliability, offering stable operation with ceramic capacitors as low as 1µF. This flexibility in capacitor selection helps reduce the overall solution size and cost.

One of the key features of the TLV7163030PDPQT is its built-in thermal shutdown and current limit protection, which safeguard the device and the application against overcurrent and overheating conditions. The device also supports a wide input voltage range from 2.5V to 5.5V, making it versatile for various applications ranging from smartphones to sensors and other portable electronics.

With a noise performance of just 30µVRMS, the TLV7163030PDPQT is an excellent choice for RF and sensitive analog applications that demand a clean power supply. Moreover, the device's fast start-up time ensures that the system is operational in the shortest possible time after power is applied.

Overall, the TLV7163030PDPQT from Texas Instruments is a reliable and efficient solution for designers looking to improve their power management systems. Its combination of low quiescent current, high output accuracy, and small package size makes it an attractive option for a wide range of applications.

For more information, datasheets, and support, visit the Texas Instruments website or contact your local TI distributor.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6154 $52.3090
200+ $0.5050 $101.0000
310+ $0.4892 $151.6520
425+ $0.4734 $201.1950
550+ $0.4576 $251.6800
735+ $0.4103 $301.5705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess