EN
  • EN
  • DE

TLV7113025DSER

Part No TLV7113025DSER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Over-Current and Thermal Protection | IC REG LIN 3V/2.5V 200MA 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Number of Regulators 2
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 3V, 2.5V
Maximum Dropout Voltage 0.215V at 200mA, 0.25V at 200mA
Output Current 200mA
Current - Quiescent (Iq) 110μA
PSRR 80dB ~ 50dB (10Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
Family Part Number TLV7113025
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1270578-TLV7113025DSER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV7113025DSER CAD Model

Description

The TLV7113025DSER is a high-performance, low-dropout (LDO) voltage regulator from the reputable manufacturer Texas Instruments (TI). This advanced power management integrated circuit (IC) is designed to deliver a stable and precise output voltage, making it an ideal choice for sensitive electronic devices that require a consistent power supply.

Key Features

  • Output Voltage: This LDO regulator provides a fixed output voltage of 3.0V, which is essential for powering a variety of low-voltage applications.
  • High Accuracy: The output voltage is highly accurate, with a tolerance of just ±1%, ensuring reliable performance for critical applications.
  • Current Capability: It can deliver up to 150mA of output current, catering to the needs of several modern electronic components.
  • Low Dropout: With a very low dropout voltage, the TLV7113025DSER ensures efficient operation even when the input voltage is close to the output voltage, maximizing battery life in portable devices.
  • Power-Saving Mode: The device includes a power-saving mode that reduces quiescent current, making it suitable for battery-powered applications where power conservation is crucial.
  • Thermal Protection: It features built-in thermal shutdown protection, which prevents damage from overheating by turning off the regulator if the internal temperature exceeds safe limits.
  • Overcurrent Protection: The device also includes overcurrent protection to safeguard the regulator and the load from excessive currents.

Applications

The TLV7113025DSER is versatile and can be used in a wide array of applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power supply for sensors and microcontrollers
  • Consumer electronics
  • Healthcare and medical equipment

Package and Availability

This LDO voltage regulator comes in a space-saving 6-pin WSON package, making it suitable for compact designs. It is also RoHS compliant and available for purchase through Texas Instruments and authorized distributors.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3279 $50.8245
375+ $0.2691 $100.9125
580+ $0.2607 $151.2060
795+ $0.2523 $200.5785
1,030+ $0.2439 $251.2170
1,375+ $0.2187 $300.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess