EN
  • EN
  • DE

SN74AUC1G04YZPR

Part No SN74AUC1G04YZPR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 1CH 1-INP 5DSBGA / Inverter IC 1 Channel 5-DSBGA (1.4x0.9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Voltage - Supply 0.8V ~ 2.7V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 9mA, 9mA
Logic Level - Low 0V ~ 0.7V
Logic Level - High 1.7V
Max Propagation Delay @ V, Max CL 1.9ns @ 2.5V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 5-DSBGA (1.4x0.9)
Package / Case 5-XFBGA, DSBGA
Base Product Number 74AUC1G04
Other Names TEXTISSN74AUC1G04YZPR,-SN74AUC1G04YZPRR,296-15261-2,296-SN74AUC1G04YZPRTR,296-SN74AUC1G04YZPRDKR,296-15261-1,296-15261-1,296-SN74AUC1G04YZPRCT,296-15261-2,-296-15261-1,-296-15261-1,2156-SN74AUC1G04YZPR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257966-SN74AUC1G04YZPR
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G04YZPR CAD Model

Description

Product Overview: SN74AUC1G04YZPR by Texas Instruments

The SN74AUC1G04YZPR is a high-performance, single-gate CMOS inverter integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the advanced ultra-low-voltage AUC family, which is optimized for use in mobile phones, PDAs, and other power-sensitive applications where space and power consumption are critical considerations.

Key Features

  • Low Power Consumption: The SN74AUC1G04YZPR is designed to operate with a very low static power consumption, making it ideal for battery-powered devices.
  • High Speed: Despite its low power usage, this inverter does not compromise on speed. It offers fast switching characteristics, which is essential for high-speed signal processing.
  • Wide Operating Voltage Range: It can function across a broad voltage range of 0.8 V to 2.7 V, providing design flexibility for various applications.
  • Reduced Signal Distortion: The device provides excellent signal integrity with reduced distortion, ensuring high-quality signal transmission.
  • Small Footprint: The SN74AUC1G04YZPR comes in a very small package, specifically in a DSBGA package (YZP), which is beneficial for space-constrained applications.
  • Lead-Free and RoHS Compliant: In line with environmental standards, this product is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The versatility of the SN74AUC1G04YZPR makes it suitable for a wide range of applications, including:

  • Mobile phones and personal digital assistants (PDAs)
  • Portable media players
  • Portable medical devices
  • Low-voltage logic translation
  • High-speed signal processing

Quality and Reliability

Texas Instruments is committed to providing high-quality and reliable semiconductor products. The SN74AUC1G04YZPR is subjected to rigorous testing and validation processes to ensure it meets the stringent requirements of the industry and the needs of the customers. With its advanced design and manufacturing techniques, this inverter is a testament to Texas Instruments' dedication to excellence in the field of integrated circuits.

Whether you are designing a new mobile device or upgrading an existing application, the SN74AUC1G04YZPR offers the performance, power efficiency, and space-saving design that modern electronic devices demand.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6032 $51.2720
205+ $0.4949 $101.4545
315+ $0.4795 $151.0425
435+ $0.4640 $201.8400
560+ $0.4485 $251.1600
750+ $0.4021 $301.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,820 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess