EN
  • EN
  • DE

TLV70718PDQNT

Part No TLV70718PDQNT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 200-mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices | IC REG LINEAR 1.8V 200MA 4X2SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.8V
Maximum Dropout Voltage 0.36V at 150mA
Output Current 200mA
Current - Quiescent (Iq) 50μA
PSRR 70dB ~ 50dB (100Hz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 4-XDFN Exposed Pad
Supplier Device Package 4-X2SON (1x1)
Family Part Number TLV70718P
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1270574-TLV70718PDQNT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV70718PDQNT CAD Model

Description

Product Overview: TLV70718PDQNT

The TLV70718PDQNT is a highly efficient, low-dropout (LDO) voltage regulator from the renowned semiconductor manufacturer, Texas Instruments (TI). This particular model is designed to deliver a fixed output voltage of 1.8V, making it an ideal power management solution for a wide range of electronic applications. With its compact size and high level of integration, the TLV70718PDQNT is particularly suitable for portable and space-constrained devices.

Key Features

  • High Accuracy: The TLV70718PDQNT provides a precise output voltage with a high accuracy rate, ensuring reliable performance for sensitive electronic components.
  • Low Dropout: Its low-dropout feature allows it to maintain a stable output voltage even when the input voltage is very close to the output voltage, which is crucial for battery-powered devices.
  • Stable Operation: The device ensures stable operation without the need for an external capacitor, although adding one can improve transient response.
  • Power Supply Rejection Ratio (PSRR): Boasting a high PSRR, this LDO effectively filters input voltage noise, providing a clean power supply to sensitive circuits.
  • Thermal Protection: It includes thermal shutdown protection that prevents damage from overheating, enhancing the product's reliability and lifespan.
  • Current Limit Protection: The built-in current limit protection safeguards the regulator and the load from excessive current conditions.

Applications

The versatility of the TLV70718PDQNT allows it to be used in various applications, including but not limited to:

  • Smartphones and tablets
  • Wireless communication devices
  • Portable media players
  • Handheld gaming consoles
  • IoT devices
  • Medical equipment

With its robust feature set, the TLV70718PDQNT from Texas Instruments stands out as a reliable and efficient choice for designers looking to optimize power management in their next-generation electronic devices.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
540+ $0.0927 $50.0580
1,320+ $0.0760 $100.3200
2,040+ $0.0737 $150.3480
2,810+ $0.0713 $200.3530
3,630+ $0.0689 $250.1070
4,855+ $0.0618 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110,710 pieces
MOQ: 540 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess