EN
  • EN
  • DE

TLV7042QDGKRQ1

Part No TLV7042QDGKRQ1
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description AUTOMOTIVE NANO POWER DUAL COMPA / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Texas Instruments
Packaging Reel - TR
Type General Purpose
Number of Elements 2
Output Type Open-Drain, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 1.6V ~ 6.5V
Voltage - Input Offset (Max) 8mV
Current - Input Bias (Max) 5pA (Typ)
Current - Output (Typ) 33mA
Current - Quiescent (Max) 750nA
CMRR, PSRR (Typ) 73dB CMRR, 77dB PSRR
Propagation Delay (Max) 3µs
Hysteresis 25mV
Temperature Range - Operating -40°C ~ 125°C
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting Surface Mount
Supplier Device Package 8-VSSOP
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TLV7042QDGKRQ1CT,296-TLV7042QDGKRQ1TR,296-TLV7042QDGKRQ1DKR
Standard Package 2,500
Win Source Part Number 1319554-TLV7042QDGKRQ1
Ultra Librarian 3D Model Ultra Librarian TLV7042QDGKRQ1 CAD Model

Description

TLV7042QDGKRQ1 - Texas Instruments

The TLV7042QDGKRQ1 from Texas Instruments is a high-performance, low-power operational amplifier that is designed specifically for the rigorous demands of automotive and industrial applications. This advanced op-amp comes in an 8-pin MSOP (VSSOP) package, offering a compact solution for designs where space is at a premium.

Key Features:

  • Low Power Consumption: The TLV7042QDGKRQ1 is optimized for low-voltage operation, making it ideal for battery-powered systems and energy-efficient designs.
  • Wide Supply Range: It operates over a wide supply range of 2.7V to 36V, or ±1.35V to ±18V, providing flexibility in various circuit configurations and ensuring compatibility with a broad range of supply voltages.
  • High Precision: Precision characteristics include low offset voltage and low input bias current, ensuring accurate signal amplification and minimal error in measurement and control systems.
  • Robust Performance: The device features a robust design that is qualified for automotive applications, complying with the AEC-Q100 standard, which guarantees reliable performance under extreme conditions.
  • EMI and RFI Filtered Inputs: Inputs are designed to provide enhanced immunity to electromagnetic and radio-frequency interference, a critical feature for automotive and industrial environments.

Applications:

The TLV7042QDGKRQ1 is suitable for a wide array of applications, including:

  • Automotive control systems
  • Powertrain systems
  • Body electronics
  • Advanced driver-assistance systems (ADAS)
  • Industrial measurement and control
  • Battery management systems
  • Sensor interfaces

With its combination of low power consumption, high precision, and robust performance, the TLV7042QDGKRQ1 is an excellent choice for designers who require an operational amplifier that can withstand the challenging conditions of automotive and industrial environments while delivering consistent, high-quality performance.

You May Also Be Interested in

Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5564 $54.4740
80+ $1.2770 $102.1600
125+ $1.2371 $154.6375
170+ $1.1972 $203.5240
220+ $1.1573 $254.6060
290+ $1.0376 $300.9040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess