EN
  • EN
  • DE

CL160808T-R68K-N

Part No CL160808T-R68K-N
Manufacturer Chilisin
Catalog Custom Parts (B - D)
Description CL1608 680NH 35MA 10% Mlt
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1123544-CL160808T-R68K-N
Categories Custom Parts
Manufacturer Chilisin
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CL160808T-R68K-N CAD Model

Description

The CL160808T-R68K-N is a multilayer ceramic inductor manufactured by Chilisin. Inductors are passive electronic components that store energy in a magnetic field when electric current flows through them. They are widely used in various electronic circuits for filtering, tuning, and energy storage applications.

Applications

  • RF Circuits: Used in radio frequency (RF) circuits for impedance matching, filtering, and tuning.
  • Wireless Communication Devices: Employed in wireless devices such as smartphones, tablets, and Bluetooth modules for signal filtering and impedance matching.
  • Power Supplies: Utilized in power supplies for filtering and noise reduction.
  • Filters: Used in low-pass, high-pass, and band-pass filters to selectively pass or block certain frequencies.
  • Oscillators: Incorporated in oscillator circuits to provide stable frequency generation.

Features

  • Multilayer Ceramic Construction: Offers high reliability and stability.
  • Small Size: Compact dimensions allow for use in space-constrained applications.
  • High Self-Resonant Frequency: Provides excellent performance at high frequencies.
  • Low DC Resistance: Minimizes power loss and improves efficiency.
  • Excellent Q Factor: Ensures high performance in resonant circuits.

Benefits

  • Efficient Energy Storage: Stores energy in a magnetic field efficiently.
  • Noise Reduction: Filters out unwanted noise and interference.
  • Stable Performance: Provides stable and reliable performance over a wide range of operating conditions.
  • Compact Design: Allows for integration into small electronic devices.
  • Versatile Applications: Suitable for a wide range of applications in electronic circuits.

Additional Details

The CL160808T-R68K-N's part number indicates the following: CL suggests it's a Chilisin inductor. '160808' likely refers to the dimensions in inches (0.16 x 0.08 x 0.08 inches). 'T' might signify the tolerance or temperature coefficient. 'R68K' indicates an inductance value of 0.68 μH with a tolerance of K (typically ±10%). 'N' could signify the packaging or termination type. These inductors are typically surface-mount devices (SMD) and are designed for automated assembly. The operating temperature range is usually -55°C to +125°C. The self-resonant frequency (SRF) is an important parameter for high-frequency applications and is typically specified in the datasheet. Proper selection of the inductor is critical for ensuring optimal performance and avoiding circuit malfunction.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
ACX
Lowest to $0.1640
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
TDK Corporation
Lowest to $0.1360
C&K Components
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.9794
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess