EN
  • EN
  • DE

TLV7021DPWR

Part No TLV7021DPWR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description VOLTAGE COMPARATOR / Micro-Package, Micro-Power, Low-Voltage Comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of Elements 1
Output Type Open Drain
Voltage - Supply, Single/Dual (±) 1.6V ~ 5.5V
Voltage - Input Offset (Maximum) 8mV
Current - Input Bias (Maximum) 5pA
Current - Quiescent (Maximum) 10μA
CMRR, PSRR (Typ) 78dB CMRR, 78dB PSRR
Propagation Delay (Maximum) 350ns
Hysteresis 4.2mV
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 5-XFDFN
Mounting Style SMD
Supplier Device Package 5-X2SON (0.80x0.80)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808838-TLV7021DPWR
Ultra Librarian 3D Model Ultra Librarian TLV7021DPWR CAD Model

Description

Overview of Texas Instruments TLV7021DPWR

The Texas Instruments TLV7021DPWR is a high-precision, low-power comparator that is part of the TLV7021 family of devices. Designed for systems where power efficiency and accuracy are paramount, this comparator operates over a wide supply range and offers a push-pull output stage. It's a versatile component suitable for a variety of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Low Power Consumption: The TLV7021DPWR is optimized for low-power operations, making it ideal for battery-powered and portable applications where energy efficiency is crucial.
  • Wide Supply Range: It has a broad supply voltage range from 1.6V to 6.5V, allowing it to be used in systems with varying power supplies without the need for level shifting.
  • Fast Response Time: With a propagation delay as low as 260 ns, this comparator offers quick response times, which is essential for high-speed signal processing applications.
  • Push-Pull Output: The device features a push-pull output stage that can drive capacitive loads without the need for an external pull-up resistor, simplifying design and reducing component count.
  • Temperature Range: The TLV7021DPWR is operational over an extended temperature range, making it suitable for harsh environments.

Applications

The TLV7021DPWR is versatile and can be used in a variety of applications, including:

  • Sensing and detection systems
  • Battery-powered devices
  • Threshold detection and signal conditioning
  • Portable and wearable technology
  • Window comparators
  • Zero-crossing detectors

Product Specifications

The TLV7021DPWR comes in a small 5-pin SOT-23 package, which is ideal for space-constrained applications. It is characterized for operation from -40°C to +125°C, ensuring reliability across a wide range of environmental conditions. The device's low input offset voltage and high input impedance make it a precise solution for monitoring and control systems.

Conclusion

The Texas Instruments TLV7021DPWR is a high-performance, low-power comparator that delivers reliability and precision in a compact form factor. Whether it's for industrial automation, automotive systems, or consumer gadgets, the TLV7021DPWR is an excellent choice for designers looking to add accurate comparison capabilities to their circuits with minimal power draw.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3029 $51.4930
405+ $0.2485 $100.6425
625+ $0.2407 $150.4375
860+ $0.2330 $200.3800
1,115+ $0.2252 $251.0980
1,490+ $0.2019 $300.8310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 164,415 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess