EN
  • EN
  • DE

TLV70012QDCKRQ1

Part No TLV70012QDCKRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 200-mA LOW-IQ LOW-DROPOUT REGULATOR FOR PORTABLE DEVICES | IC REG LINEAR 1.2V 300MA SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.2V
Maximum Dropout Voltage 0.25V at 200mA
Output Current 300mA
Current - Quiescent (Iq) 55μA
Maximum Supply Current 270μA
PSRR 68dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Family Part Number TLV70012
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1270557-TLV70012QDCKRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV70012QDCKRQ1 CAD Model

Description

The TLV70012QDCKRQ1, manufactured by Texas Instruments (TI), is a highly reliable, automotive-grade low-dropout regulator (LDO) designed to meet the rigorous demands of automotive and industrial applications. This compact and efficient LDO is ideal for powering sensitive microcontrollers and analog circuits, providing a steady and precise output voltage.

Key Features

  • Output Voltage: The device offers a fixed output voltage of 1.2V, which is ideal for low-voltage electronics.
  • High Accuracy: It features a high accuracy of 2% over temperature, load, and line variations, ensuring reliable performance in diverse conditions.
  • Current Capacity: The TLV70012QDCKRQ1 can supply up to 200 mA of output current, catering to a wide array of power requirements.
  • Low Dropout Voltage: With a very low dropout voltage, this LDO helps in maximizing battery life for battery-powered applications.
  • Thermal Shutdown and Overcurrent Protection: These safety features protect the device from damage due to overheating and excessive current draw.
  • Stable with Low-ESR Ceramic Capacitors: The LDO is stable with ceramic output capacitors that have low equivalent series resistance (ESR), reducing the overall solution size and cost.

Applications

The TLV70012QDCKRQ1 is suitable for a wide range of applications, particularly in the automotive sector where it can be used in infotainment systems, instrument clusters, and advanced driver-assistance systems (ADAS). Additionally, it is well-suited for industrial applications, such as automation control systems, where consistent and reliable power is essential.

Quality and Reliability

As an automotive-qualified product, the TLV70012QDCKRQ1 adheres to the stringent AEC-Q100 standards for reliability and performance. TI's commitment to quality ensures that this LDO can withstand the harsh conditions commonly found in automotive environments, including wide temperature ranges and voltage fluctuations.

Package and Availability

The device comes in a compact, 5-pin SC-70 package, which is suitable for space-constrained applications. With its robust design and proven performance, the TLV70012QDCKRQ1 from Texas Instruments is a preferred choice for designers seeking a dependable power management solution.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9523 $52.3765
130+ $0.7814 $101.5820
200+ $0.7570 $151.4000
275+ $0.7326 $201.4650
355+ $0.7082 $251.4110
475+ $0.6349 $301.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess