EN
  • EN
  • DE

LM3S801-IQN50-C2

Part No LM3S801-IQN50-C2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Manufacturer Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 800
Package Tray
Part Status Not For New Designs
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 36
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name LM3S801
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number LM3S801IQN50C2, LM3S801-IQN50, 726-1017, -LM3S801-IQN50, -LM3S801-IQN50-C2-NDR
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923182-LM3S801-IQN50-C2
Ultra Librarian 3D Model Ultra Librarian LM3S801-IQN50-C2 CAD Model

Description

Product Overview: LM3S801-IQN50-C2

The LM3S801-IQN50-C2 is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer, Texas Instruments. Designed for a wide range of applications, this MCU is well-suited for industrial control, automotive electronics, and smart home devices, among other uses. With its robust set of features and capabilities, the LM3S801-IQN50-C2 offers developers a flexible and powerful platform for creating sophisticated electronic systems.

Key Features:

  • Core: The LM3S801-IQN50-C2 is built around an ARM® Cortex™-M3 processor, which operates at speeds up to 50 MHz, providing a balanced combination of computing power and energy efficiency.
  • Memory: It comes with 8 KB of Flash memory and 2 KB of SRAM, allowing for efficient storage and execution of code.
  • I/O and Peripherals: This MCU includes a variety of peripherals such as GPIOs, timers, and serial communication interfaces (UART, SPI, I2C) that enable connectivity and control for a multitude of external devices.
  • Analog Features: Equipped with an Analog-to-Digital Converter (ADC), the LM3S801-IQN50-C2 can process analog signals, making it ideal for sensor-based applications.
  • Operating Conditions: The device can operate over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.
  • Package: Housed in a compact 48-pin QFN package, the LM3S801-IQN50-C2 is designed for space-constrained applications.

Applications:

The versatile nature of the LM3S801-IQN50-C2 allows it to be used in a multitude of applications. Some of the typical applications include:

  • Industrial automation and control systems
  • Automotive electronics and infotainment
  • Smart home devices and home automation
  • Portable and battery-powered devices
  • Health and fitness applications

Quality and Support:

Texas Instruments is known for its commitment to quality and long-term reliability. The LM3S801-IQN50-C2 is no exception, and it is backed by TI's extensive technical support and documentation, ensuring that developers have the resources they need to successfully integrate this MCU into their projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4114 $50.6394
51+ $1.9786 $100.9086
79+ $1.9167 $151.4193
108+ $1.8549 $200.3292
140+ $1.7931 $251.0340
187+ $1.6076 $300.6212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess