EN
  • EN
  • DE

TLV6700DDCT

Part No TLV6700DDCT
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description TLV6700 MICROPOWER, 18V WINDOW C / Comparator Window Open Drain SOT-23-THIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Texas Instruments
Packaging Reel - TR
Type Window
Number of Elements 2
Output Type Open Drain
Voltage - Supply, Single/Dual (±) 1.8V ~ 18V
Current - Input Bias (Max) 0.025µA
Current - Quiescent (Max) 13µA
Propagation Delay (Max) 18µs
Hysteresis 12mV
Temperature Range - Operating -40°C ~ 125°C
Case / Package SOT-23-6 Thin, TSOT-23-6
Mounting Surface Mount
Supplier Device Package SOT-23-THIN
Base Product Number TLV6700
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-49087-1,296-49087-2,296-49087-6,TEXTISTLV6700DDCT,2156-TLV6700DDCT
Standard Package 250
Win Source Part Number 1319802-TLV6700DDCT
Ultra Librarian 3D Model Ultra Librarian TLV6700DDCT CAD Model

Description

Introducing the TLV6700DDCT from Texas Instruments

The TLV6700DDCT is a high-precision voltage detector with an integrated window comparator, designed to offer robust protection and monitoring for your electronic systems. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device is engineered to deliver performance and reliability for a wide range of applications. It's housed in a small, 6-pin SOT-23 package, making it suitable for space-constrained applications.

Key Features

  • Adjustable Thresholds: The TLV6700DDCT allows for precise setting of high and low voltage thresholds, providing flexible monitoring for undervoltage and overvoltage conditions.
  • Low Supply Current: With a typical supply current of only 6 µA, this device is an excellent choice for power-sensitive applications, helping to extend battery life and reduce energy consumption.
  • Wide Supply Range: The device operates over a broad supply voltage range of 1.8V to 18V, accommodating various system requirements and ensuring compatibility with both low- and high-voltage circuits.
  • Open-Drain Output: The open-drain output configuration allows for flexible interfacing with other components, making it easy to implement in a variety of system designs.
  • Temperature Range: The TLV6700DDCT is designed to operate over an industrial temperature range of -40°C to +125°C, ensuring reliability across diverse environmental conditions.

Applications

The TLV6700DDCT is versatile and can be used in numerous applications, including:

  • Power supply monitoring
  • Battery management systems
  • Portable and battery-powered equipment
  • Microcontroller reset circuits
  • Industrial equipment
  • Automotive systems

Whether you're designing a sophisticated industrial control system or a simple consumer electronic device, the TLV6700DDCT provides a reliable solution for monitoring voltage levels and protecting against potentially damaging conditions. Its combination of precision, low power consumption, and flexibility make it an ideal choice for designers looking to enhance system safety without compromising on performance.

For detailed specifications, application notes, and support resources, be sure to visit Texas Instruments' official website or contact their customer support team for assistance with integrating the TLV6700DDCT into your next project.

You May Also Be Interested in

Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2531 $50.1240
100+ $1.0282 $102.8200
155+ $0.9961 $154.3955
210+ $0.9639 $202.4190
270+ $0.9318 $251.5860
360+ $0.8354 $300.7440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess