EN
  • EN
  • DE

TLV6002QDGKRQ1

Part No TLV6002QDGKRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 8-VSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name TLV6002
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-TLV6002QDGKRQ1CT, 296-TLV6002QDGKRQ1DKR, 296-TLV6002QDGKRQ1TR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936914-TLV6002QDGKRQ1
Ultra Librarian 3D Model Ultra Librarian TLV6002QDGKRQ1 CAD Model

Description

TLV6002QDGKRQ1 - Automotive Low-Power Operational Amplifier from Texas Instruments

The TLV6002QDGKRQ1 is a robust, automotive-grade operational amplifier designed by Texas Instruments to cater to a wide range of applications within the automotive sector. This device is part of the industry-leading family of low-power amplifiers that are optimized for low-voltage operation and are ideally suited for battery-powered and portable applications.

The TLV6002QDGKRQ1 operates from a single power supply that can range from 1.8V to 5.5V, making it extremely versatile for use in various automotive electrical systems. Its low input bias current, low quiescent current, and low noise make it an excellent choice for sensor amplification and electronic control units in modern vehicles.

This operational amplifier features a rail-to-rail output swing, which ensures maximum dynamic range, especially beneficial in low-voltage applications. The device also offers a wide bandwidth of 1MHz and a slew rate of 1V/µs, allowing for quick and accurate signal processing, which is crucial for real-time automotive applications.

Encased in an 8-pin MSOP (DGK) package, the TLV6002QDGKRQ1 is designed with Texas Instruments' advanced manufacturing processes to ensure high reliability and performance under the harsh conditions typically found in automotive environments. It is qualified for automotive applications, which means it has passed stringent testing for parameters such as temperature, humidity, and mechanical stress, adhering to the AEC-Q100 standards for automotive quality.

With its low power consumption, the TLV6002QDGKRQ1 is not only energy-efficient but also contributes to the extended battery life of automotive electronics. Additionally, its EMI and RFI filtered inputs reduce the susceptibility to electromagnetic interference, which is a common challenge in the complex electronic landscape of modern vehicles.

Whether it's for ADAS systems, engine control units, infotainment, or other automotive applications, the TLV6002QDGKRQ1 from Texas Instruments is engineered to deliver reliable and high-quality performance, making it an essential component for the automotive industry's demanding electronic requirements.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6955 $52.1625
180+ $0.5707 $102.7260
275+ $0.5528 $152.0200
375+ $0.5350 $200.6250
485+ $0.5172 $250.8420
650+ $0.4637 $301.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,650 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess