EN
  • EN
  • DE

TLV6001IDBVR

Part No TLV6001IDBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Amplifier 1 Circuit
Manufacturer Texas Instruments
Package Reel - TR
Family Name TLV6001
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-47222-1-ND, 296-47222-2-ND, 296-47222-1, 296-TLV6001IDBVRCT, 296-47222-2, 296-47222-6-ND, 296-TLV6001IDBVRTR, TLV6001IDBVR-ND, 296-47222-6, 296-TLV6001IDBVRDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845387-TLV6001IDBVR
Ultra Librarian 3D Model Ultra Librarian TLV6001IDBVR CAD Model

Description

The TLV6001IDBVR from Texas Instruments is a high-performance, low-power operational amplifier that is designed to offer a perfect balance between cost and functionality for a variety of applications. Housed in a compact SOT-23-5 package, this op-amp is ideal for space-constrained applications while providing a robust feature set.

Key Features

  • Supply Voltage Range: The TLV6001IDBVR operates on a supply voltage ranging from 1.8V to 5.5V, making it suitable for both single-supply and low-voltage applications, including battery-powered devices.
  • Low Power Consumption: With a quiescent current of just 10 µA, this op-amp is optimized for power-sensitive designs, helping to extend battery life and reduce power-related issues in your circuits.
  • Rail-to-Rail Output: The device features rail-to-rail output swing, which provides the maximum possible dynamic range at the output, a crucial characteristic for audio, data acquisition, and sensor signal processing applications.
  • Wide Bandwidth: It offers a bandwidth of 1 MHz, which is sufficient for a wide array of applications, including filters, amplifiers, and control systems.
  • Low Input Bias Current: The TLV6001IDBVR boasts a low input bias current, thereby reducing the error in applications requiring high impedance sensors.

Applications

The TLV6001IDBVR is versatile and can be employed in various applications such as:

  • Portable and battery-powered devices
  • Consumer electronics
  • Medical devices
  • Analog signal conditioning
  • Sensor interfaces
  • Active filters
  • General-purpose low-voltage applications

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TLV6001IDBVR is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring performance and durability.

Ordering Information

The TLV6001IDBVR is available in a 5-pin SOT-23-5 package and is specified over the extended industrial temperature range of -40°C to 125°C. For detailed information on purchasing and pricing, please contact Texas Instruments or an authorized distributor.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1345 $50.4375
795+ $0.1260 $100.1700
1,235+ $0.1217 $150.2995
1,770+ $0.1132 $200.3640
2,300+ $0.1089 $250.4700
2,870+ $0.1047 $300.4890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89,500 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess