EN
  • EN
  • DE

MMBZ5235BLT1

Part No MMBZ5235BLT1
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description SEMICONDUCTOR | DIODE ZENER 6.8V 225MW SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Voltage - Zener (Nom) (Vz) 6.8V
Tolerance ±5%
Maximum Power 225mW
Impedance (Maximum) (Zzt) 5 Ohms
Current - Reverse Leakage at Vr 3μA at 5V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Family Part Number MMBZ5235B
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1225139-MMBZ5235BLT1
Manufacturer Homepage www.lrc.cn/
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MMBZ5235BLT1 CAD Model

Description

ON Semiconductor MMBZ5235BLT1 Zener Diode

The MMBZ5235BLT1 from ON Semiconductor is a high-quality, surface-mount Zener diode designed to provide voltage regulation in a wide array of electronic applications. This Zener diode is part of ON Semiconductor's extensive line of voltage regulators, offering a nominal Zener voltage of 6.8 volts, which makes it suitable for applications requiring a regulated voltage in that range.

With its SOT-23 package, the MMBZ5235BLT1 is a compact, small-footprint component ideal for space-constrained applications. The SOT-23 package is widely accepted in the industry for its ease of integration into various circuit designs. This Zener diode is capable of dissipating a power of 225 milliwatts, making it suitable for low to medium power applications that require a stable Zener voltage.

The MMBZ5235BLT1 features a sharp knee characteristic and a low dynamic impedance, ensuring a stable Zener voltage under normal operating conditions. The diode's tight voltage tolerance is an indication of its high-quality design and manufacturing, which ensures consistent performance across various devices.

Designed for optimal reliability, the MMBZ5235BLT1 is a robust component that withstands the challenges of daily operation. It can handle surge currents effectively, thanks to its surge capability feature, which makes it a reliable choice for protecting sensitive circuits against voltage spikes and transients.

ON Semiconductor's commitment to environmental responsibility is reflected in the MMBZ5235BLT1, which is RoHS compliant and free from hazardous substances. This commitment ensures that the product meets the latest environmental standards, making it suitable for use in green electronics and applications where environmental considerations are a priority.

In summary, the MMBZ5235BLT1 Zener diode from ON Semiconductor is an efficient, reliable, and environmentally friendly solution for voltage regulation needs in a variety of electronic circuits. Its compact form factor, stable performance, and adherence to environmental standards make it a top choice for engineers and designers looking for a dependable Zener diode.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5,560+ $0.0104 $57.8240
13,515+ $0.0085 $114.8775
20,835+ $0.0083 $172.9305
28,575+ $0.0081 $231.4575
37,315+ $0.0078 $291.0570
50,000+ $0.0069 $345.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,550 pieces
MOQ: 5560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess