EN
  • EN
  • DE

TLV5631IDW

Part No TLV5631IDW
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC 10 BIT DAC 8 CH. S/O 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 10
Number of D/A Converters 8
Settling Time 7μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.3 V, 5V
Digital Supply Voltage 2.7 V to 3.3 V, 5V
INL/DNL (LSB) ±0.5, ±0.1
Temperature Range - Operating -40°C to 85°C
Case / Package 20-SOIC
Win Source Part Number 033121-TLV5631IDW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV5631IDW CAD Model

Description

Product Overview: Texas Instruments TLV5631IDW

The TLV5631IDW from Texas Instruments is a highly integrated 8-channel digital-to-analog converter (DAC) designed for precision applications in industrial, automotive, and communication systems. This advanced component is engineered to provide a seamless interface between digital signal processing and analog signal handling, thereby enhancing system performance and reliability.

The TLV5631IDW operates with a versatile voltage range, featuring a 2.7V to 5.5V supply voltage for the digital interface, making it a suitable choice for various operating environments. Each of the eight DAC channels can be individually programmed through a three-wire serial interface, which is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration into a wide array of system architectures.

Key Features

  • Resolution: 12-bit resolution per channel, providing fine granularity for analog output signals.
  • Channels: 8 independent DAC channels allow for multiple signal outputs from a single device.
  • Interface: Flexible serial interface for convenient connection to microcontrollers or DSPs.
  • Power Consumption: Low power operation with a typical power-down mode current of 200 nA, ideal for power-sensitive applications.
  • Package: Packaged in a 20-pin SOIC, offering a compact footprint for space-constrained applications.
  • Performance: Excellent DAC performance with a settling time of 10 µs to ±0.5 LSB ensures rapid, accurate analog output response.

Applications

The TLV5631IDW is designed to meet the demands of a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Industrial Process Control
  • Data Acquisition Systems
  • Motor Control Systems
  • Programmable Logic Controllers (PLCs)

With its combination of high resolution, multiple channels, and low power consumption, the TLV5631IDW is an excellent choice for designers looking to improve the analog capabilities of their digital systems. Texas Instruments' commitment to quality ensures that this DAC delivers the performance and reliability required for sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2097 $56.8388
9+ $11.6593 $104.9337
14+ $11.2949 $158.1286
19+ $10.9306 $207.6814
24+ $10.5662 $253.5888
32+ $9.4732 $303.1424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 193 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess