EN
  • EN
  • DE

TLV5627IPWR

Part No TLV5627IPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC QUAD 8-BIT SERIAL D/A 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 8
Number of D/A Converters 4
Settling Time 18μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.7 V to 3.3 V, 5V
Digital Supply Voltage 2.7 V to 3.3 V, 5V
INL/DNL (LSB) ±0.3, ±0.03
Temperature Range - Operating -40°C to 85°C
Case / Package 16-TSSOP
Win Source Part Number 033118-TLV5627IPWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV5627IPWR CAD Model

Description

Overview of Texas Instruments TLV5627IPWR

The Texas Instruments TLV5627IPWR is a high-performance, 8-bit, quad-channel, digital-to-analog converter (DAC) designed to provide a cost-effective solution for a variety of applications. This DAC features a flexible serial interface that is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards, making it a versatile component for system design.

Key Features

  • Resolution: The TLV5627IPWR offers an 8-bit resolution, allowing for precise digital to analog conversion with 256 discrete levels of output.
  • Quad DAC Channels: With four independent DAC channels, it can simultaneously output multiple analog signals, which is ideal for complex systems that require multiple analog outputs.
  • Low Power Consumption: Designed for power-sensitive applications, this DAC operates with a low-power consumption, making it suitable for battery-powered devices and other applications where power efficiency is critical.
  • Flexible Reference Voltage: The device supports a wide range of reference voltages, providing flexibility in setting the full-scale output voltage to meet the requirements of various applications.
  • Programmable Settling Time: The settling time of the DAC outputs can be programmed to optimize the trade-off between speed and power consumption according to the needs of the application.
  • Power-On Reset to 0V: The TLV5627IPWR ensures that the DAC outputs are reset to 0V at power-up, preventing any unintended signals during system initialization.

Applications

The TLV5627IPWR is suitable for a wide range of applications, such as:

  • Process control and automation
  • Data acquisition systems
  • Digital signal processing
  • Battery-operated equipment
  • Portable instrumentation

Package and Quality

The device comes in a TSSOP-14 package, which is a space-saving package that is ideal for compact PCB layouts. Manufactured by Texas Instruments, a leader in semiconductor solutions, the TLV5627IPWR meets high-quality and reliability standards, ensuring stable performance across various environmental conditions.

Conclusion

With its combination of features, the TLV5627IPWR from Texas Instruments is an excellent choice for designers looking to integrate a reliable and efficient DAC into their systems. Its ease of use, coupled with its performance characteristics, makes it a valuable component for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Intersil
Lowest to $7.1344
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8635 $55.4540
9+ $11.3752 $102.3768
14+ $11.0197 $154.2758
19+ $10.6642 $202.6198
25+ $10.3087 $257.7175
33+ $9.2423 $304.9959
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 151 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess