The SN74LV86ADRE4 from Texas Instruments is a high-performance, low-voltage CMOS logic Quad 2-Input Exclusive-OR Gate designed to operate from a 2 V to 5.5 V power supply. This integrated circuit is optimized for use in mobile phones, PDAs, computers, data processing, and various other battery-powered systems where low-power operation is critical.
Key Features
- Operating Voltage Range: 2 V to 5.5 V, catering to a variety of logic-level requirements.
- High Speed: Propagation delay time is typically 6.5 ns at 5 V, allowing for rapid signal processing.
- Low Power Consumption: ICC is just 20 µA maximum at 5.5 V, making it ideal for energy-sensitive applications.
- Output Drive Capability: Can drive up to 5 LSTTL loads, providing versatile interfacing with TTL logic levels.
- Logic Family: LV - Low-Voltage CMOS, ensuring compatibility with modern microcontrollers and digital systems.
Applications
The SN74LV86ADRE4 is versatile and can be used in a wide range of applications, including:
- Function generators
- Digital signal processing
- Networking equipment
- Encryption and data security systems
- Portable electronics
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74LV86ADRE4 is no exception. It is available in a 14-pin SOIC package and is characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions. The device also meets or exceeds the specifications of the JEDEC standard JESD 13-B.
Ordering Information
The SN74LV86ADRE4 is available for order under the standard Texas Instruments product number. For detailed purchasing and pricing information, it is recommended to visit the official Texas Instruments website or contact authorized distributors.