EN
  • EN
  • DE

DML1010FDK-7

Part No DML1010FDK-7
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CH 1:1 DFN2020 / Power Switch/Driver 1:1 N-Channel 6A U-DFN2020-8 (Type K)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Diodes Incorporated
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 0.8V ~ 4V
Supply Voltage - Operating Not Required
Current - Output (Max) 6A
Rds On (Typ) 8mOhm (Max)
Features Load Discharge
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package U-DFN2020-8 (Type K)
Package / Case 8-PowerUFDFN
Base Product Number DML1010
Other Names DML1010FDK-7DICT,DML1010FDK-7DITR,DML1010FDK-7DIDKR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253266-DML1010FDK-7
Ultra Librarian 3D Model Ultra Librarian DML1010FDK-7 CAD Model

Description

Product Overview: DML1010FDK-7

The DML1010FDK-7 is a high-performance, dual N-channel enhancement mode field-effect transistor (FET) from Diodes Incorporated, a global manufacturer and supplier of high-quality semiconductor products. This device is part of the extensive MOSFET product line that Diodes Incorporated offers for various electronic applications.

Key Features

  • Low On-Resistance: The DML1010FDK-7 features a low on-resistance, which minimizes conduction losses and improves overall efficiency, making it suitable for power management applications.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET can operate at higher frequencies, which is ideal for modern high-speed circuit designs.
  • Low Threshold Voltage: With a low gate threshold voltage, this device can be driven at lower voltages, thus reducing the power needed for switching, and is compatible with logic-level circuits.
  • Compact Package: Housed in a small form factor SOT-363 package, the DML1010FDK-7 saves valuable board space and is suitable for compact electronic designs.

Applications

The DML1010FDK-7 is versatile and can be used in a wide range of applications, including:

  • Power Management Circuits
  • DC-DC Converters
  • Battery Management Systems
  • Load Switches
  • Motor Control
  • Portable Electronic Devices

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability. The DML1010FDK-7 is manufactured with this commitment in mind, ensuring that it meets the stringent requirements of the electronics industry. This product is RoHS compliant and is designed to withstand the demands of modern electronic devices.

Technical Specifications

Below are some of the key technical specifications of the DML1010FDK-7:

  • Drain-Source Voltage (VDS): 20V
  • Continuous Drain Current (ID): 0.54A
  • Power Dissipation (PD): 200mW
  • Operating Temperature Range: -55°C to +150°C

For detailed specifications and application notes, customers are encouraged to review the DML1010FDK-7 datasheet available on the Diodes Incorporated website or contact their sales representative.

You May Also Be Interested in

Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess