EN
  • EN
  • DE

TLV5623CD

Part No TLV5623CD
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 2.7 V TO 5.5 V LOW POWER 8-BIT DIGITAL-TO-ANALOG CONVERTERS WITH POWER DOWN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 8
Number of D/A Converters 1
Settling Time 20μs
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 2.7 V ~ 3.3 V, 5V
Voltage - Supply, Digital 2.7 V ~ 3.3 V, 5V
INL/DNL (LSB) ±0.3, ±0.07
Architecture String DAC
Operating Temperature Range 0°C ~ 70°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1270517-TLV5623CD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLV5623
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLV5623CD CAD Model

Description

The TLV5623CD from Texas Instruments is an 8-bit digital-to-analog converter (DAC) that offers high-speed performance and low power consumption, making it an ideal choice for a wide range of applications. This product is designed to provide an accurate and stable voltage output, which is essential for critical applications in industrial, communication, and consumer electronics sectors.

Key Features:

  • Resolution: The TLV5623CD boasts an 8-bit resolution, providing a fine level of control over the analog output.
  • Update Rate: With a high update rate, this DAC is capable of converting digital signals to analog at a swift pace, ensuring real-time performance for demanding applications.
  • Low Power Consumption: It is optimized for low power operations, which is crucial for battery-powered devices and energy-efficient systems.
  • Interface: The device features a simple serial interface for digital input, making it easy to connect with microcontrollers and other digital systems.
  • Settling Time: The DAC offers a fast settling time, minimizing delay and improving response time in dynamic systems.
  • Dual Voltage Reference: It supports a dual voltage reference input, providing flexibility in setting the output voltage range.

Applications:

The versatility of the TLV5623CD allows it to be used in a variety of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Portable Instruments
  • Motor Control Circuits
  • Analog Output for Microcontrollers

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the TLV5623CD is no exception. The device is manufactured to the highest standards, ensuring reliability and performance consistency. It is available in a small-outline package, making it suitable for space-constrained applications.

Summary:

The TLV5623CD from Texas Instruments is a top-performing 8-bit DAC that combines speed, precision, and low power consumption. Its versatility and ease of use make it an excellent choice for designers looking to integrate analog capabilities into their digital systems. Whether for industrial controls, portable devices, or any application requiring a reliable DAC, the TLV5623CD stands out as a robust solution.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3152 $53.0432
37+ $2.7202 $100.6474
57+ $2.6352 $150.2064
79+ $2.5502 $201.4658
102+ $2.4652 $251.4504
136+ $2.2102 $300.5872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess