EN
  • EN
  • DE

TLV5619CDWR

Part No TLV5619CDWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT 1CH 2.7-5.5V 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 3μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage 2.7 V to 3.3 V, 5V
Digital Supply Voltage 2.7 V to 3.3 V, 5V
INL/DNL (LSB) ±1.5, ±0.4
Temperature Range - Operating 0°C to 70°C
Case / Package 20-SOIC
Win Source Part Number 213108-TLV5619CDWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV5619CDWR CAD Model

Description

Overview of Texas Instruments TLV5619CDWR

The TLV5619CDWR from Texas Instruments is a precision digital-to-analog converter (DAC) designed for versatility and performance in a wide range of applications. This integrated circuit is part of the TLV5619 series, which is known for its high-quality output and ease of use.

Key Features

  • Resolution: The TLV5619CDWR offers a 12-bit resolution, providing fine granularity for analog output signals.
  • Interface: It is equipped with a serial interface, which simplifies the connection to microcontrollers and digital systems. The interface is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards.
  • Dual Channels: This DAC features two channels, allowing for simultaneous output of two analog signals, which can be beneficial in systems requiring multiple controlled voltages.
  • Output Range: The device supports a programmable output range, giving the user flexibility in configuring the voltage to match the requirements of the target application.
  • Speed: With a 3 µs settling time, the TLV5619CDWR provides quick response times, making it suitable for applications that require rapid changes in output.
  • Power Consumption: It has a low-power consumption profile, which is critical for battery-powered and energy-sensitive applications.
  • Packaging: The DAC comes in a surface-mount, 20-pin SOIC package, denoted by the 'DW' suffix in the part number, making it suitable for compact PCB layouts.

Applications

The TLV5619CDWR is ideal for a variety of applications, including:

  • Process control and automation
  • Data acquisition systems
  • Portable instrumentation
  • Analog output for embedded systems
  • Motor control

Reliability and Support

As with all Texas Instruments products, the TLV5619CDWR is manufactured to high standards of quality and reliability. Customers can access comprehensive technical support and documentation, such as datasheets, application notes, and design resources, directly from the Texas Instruments website.

In summary, the TLV5619CDWR is a highly versatile and reliable component suitable for a broad range of precision analog output tasks. Its dual-channel design, programmable output range, and compatibility with various serial interfaces make it an excellent choice for designers looking to incorporate precise DAC functionality into their systems.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Intersil
Lowest to $7.1344
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8327 $59.4981
7+ $16.2730 $113.9110
10+ $15.7645 $157.6450
14+ $15.2559 $213.5826
17+ $14.7474 $250.7058
23+ $13.2218 $304.1014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess