TLV5616IDGKRG4 Digital-to-Analog Converter
The TLV5616IDGKRG4 from Texas Instruments is a highly integrated 12-bit digital-to-analog converter (DAC) designed for precision applications requiring a low-power, high-performance DAC. This particular model comes in a VSSOP-8 (DGK) package, ensuring a compact footprint suitable for space-constrained applications.
Key Features:
- Resolution: 12-bit resolution provides fine gradation for precise analog output, suitable for applications where detail and accuracy are paramount.
- Interface: The device features a simple, 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, allowing for easy integration into a variety of system designs.
- Settling Time: Fast settling time of just 10 microseconds makes the TLV5616IDGKRG4 ideal for applications that require quick response times, such as closed-loop control systems.
- Low Power Consumption: With a power consumption of only 1.1 mW at 5V, this DAC is optimized for battery-powered and power-sensitive applications.
- Output: The device provides a buffered voltage output that can swing rail-to-rail, offering maximum dynamic range.
- Supply Voltage: It operates from a 2.7V to 5.5V power supply, providing flexibility in various power environments.
- Temperature Range: The industrial temperature range of -40°C to 85°C ensures reliable operation under harsh environmental conditions.
- Package: Supplied in a small-outline VSSOP-8 (DGK) package, it is designed for space-saving on PCBs and is suitable for automated assembly processes.
Applications:
The TLV5616IDGKRG4 is well-suited for a wide range of applications, including:
- Battery-operated equipment
- Digital gain and offset adjustment
- Process control and automation
- Data acquisition systems
- Portable instrumentation
- Motor control systems
With its combination of performance, low power, and ease of use, the TLV5616IDGKRG4 is a versatile choice for designers looking to add precise analog output capabilities to their next project.