EN
  • EN
  • DE

TLV5614CPWR

Part No TLV5614CPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC 12-BIT QUAD SER DAC 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 12
Number of D/A Converters 4
Settling Time 20μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.7 V to 3.3 V, 5V
Digital Supply Voltage 2.7 V to 3.3 V, 5V
INL/DNL (LSB) ±1.5, ±0.5
Temperature Range - Operating 0°C to 70°C
Case / Package 16-TSSOP
Win Source Part Number 1109532-TLV5614CPWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV5614CPWR CAD Model

Description

Overview of Texas Instruments TLV5614CPWR

The Texas Instruments TLV5614CPWR is a precision digital-to-analog converter (DAC) that provides a versatile solution for various digital-to-analog conversion applications. This integrated circuit is designed to deliver high performance in a compact package, making it suitable for space-constrained designs that require accurate analog output.

Key Features

  • Resolution: The TLV5614CPWR is a 12-bit DAC, which means it can produce 4096 distinct analog output levels, providing fine granularity for precise control of the output signal.
  • Quad Channel: This DAC features four independent output channels, allowing for multiple analog signals to be generated from a single device. This is particularly useful in systems that require multiple control loops or signal generation paths.
  • Interface: It has a Serial Peripheral Interface (SPI) that ensures simple and efficient communication with microcontrollers or digital signal processors. The SPI interface is widely used and allows for high-speed data transfer.
  • Speed: With a 1.1 µs settling time, the TLV5614CPWR provides a rapid response, making it suitable for applications that require quick changes in the output voltage, such as in closed-loop control systems.
  • Power Supply: The device operates on a single 5V power supply, which simplifies power management in mixed-voltage systems.
  • Package: The TLV5614CPWR is available in a TSSOP-16 (Thin Shrink Small Outline Package) which is known for its small footprint and low profile, ideal for space-saving on PCBs.

Applications

With its high resolution and quad-channel output, the TLV5614CPWR is suitable for a wide range of applications, including:

  • Process control and automation
  • Data acquisition systems
  • Digital signal processing
  • Motor control
  • Power supply control

Reliability and Quality

As with all Texas Instruments products, the TLV5614CPWR is manufactured to high standards of quality and reliability. It is designed to meet the stringent requirements of industrial applications, ensuring consistent performance and longevity in the field.

Whether you are designing a sophisticated industrial system or a simple analog output module, the Texas Instruments TLV5614CPWR offers a reliable and efficient solution for your digital-to-analog conversion needs.

You May Also Be Interested in

Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess