EN
  • EN
  • DE

TLV521DCKR

Part No TLV521DCKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description TLV521 NanoPower, 350nA, RRIO, CMOS Input, Operational Amplifier | IC CMOS 1 CIRCUIT SC70-5 / Op Amp Single Nanopower Amplifier R-R I/O 5.5V 5-Pin SC-70 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Amplifier Type CMOS
Output Type Rail-to-Rail
Slew Rate 0.0025V/μs
Gain Bandwidth Product 6kHz
Current - Input Bias 1pA
Voltage - Input Offset 100μV
Supply Current 350nA
Current - Output / Channel 12mA
Supply Voltage , Single/Dual (±) 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1270482-TLV521DCKR
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TLV521
Introduction Date June 01, 2016
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV521DCKR CAD Model

Description

The TLV521DCKR is a high-performance, low-power operational amplifier from the esteemed semiconductor manufacturer, Texas Instruments. This op-amp is designed to operate with a power supply range of 2.5V to 5.5V, making it ideal for battery-powered and portable applications where power efficiency is paramount. The device comes in a compact SC70-5 package, which is suitable for space-constrained applications.

Key Features

  • Low Power Consumption: The TLV521DCKR is optimized for low-power operations, consuming only 35 μA of quiescent current. This feature extends the battery life of portable devices.
  • Wide Supply Voltage Range: With a supply voltage range of 2.5V to 5.5V, the TLV521DCKR is versatile and can be used in various circuit designs without the need for level shifting.
  • High Accuracy: Precision design and manufacturing result in a low input offset voltage, making the TLV521DCKR suitable for applications requiring high accuracy.
  • Rail-to-Rail Output: The rail-to-rail output capability allows the op-amp to drive loads effectively and makes full use of the supply voltage range.
  • Low Input Bias Current: The device features a low input bias current, which is crucial for high-impedance sensor interfaces and precision applications.

Applications

The TLV521DCKR is a versatile component that can be used in a wide array of electronic circuits. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Wearable technology
  • Analog filters
  • Sensor amplifiers
  • Medical devices
  • Energy harvesting systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TLV521DCKR is no exception. It is built to meet the stringent requirements of industrial and commercial applications, ensuring reliability and performance. Whether you're designing a new product or looking to improve an existing one, the TLV521DCKR offers a blend of power efficiency, precision, and compact design that can help you achieve your design goals.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4261 $51.1320
290+ $0.3497 $101.4130
445+ $0.3387 $150.7215
615+ $0.3278 $201.5970
790+ $0.3169 $250.3510
1,060+ $0.2841 $301.1460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess