EN
  • EN
  • DE

A8521KLPTR-T

Part No A8521KLPTR-T
Manufacturer Allegro MicroSystems, LLC
Catalog Hard To Find
Description The A8521 is a multi-output white LED driver for small-size LCD backlighting.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 1134836-A8521KLPTR-T
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian A8521KLPTR-T CAD Model

Description

The A8521KLPTR-T is a high-efficiency, low-noise synchronous buck regulator from Allegro MicroSystems. It's designed for automotive and industrial applications requiring a stable and efficient voltage supply, particularly for powering sensitive circuits like microcontrollers and sensors. It features integrated MOSFETs and advanced control circuitry to minimize external components and optimize performance.

Applications

  • Automotive infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • Industrial control systems
  • Powering microcontrollers and sensors
  • General-purpose point-of-load regulation

Features

  • Integrated high-side and low-side MOSFETs: Reduces external component count and simplifies design.
  • Wide input voltage range: Accommodates various power supply sources.
  • High efficiency: Minimizes power loss and heat generation.
  • Low noise: Reduces electromagnetic interference (EMI) for sensitive applications.
  • Adjustable output voltage: Allows for flexible voltage regulation.
  • Overcurrent and short-circuit protection: Protects the regulator and connected components from damage.
  • Overtemperature protection: Prevents thermal damage to the regulator.
  • Enable input: Enables or disables the regulator for power saving.

Benefits

  • Simplified design: Integrated MOSFETs and minimal external components reduce design complexity.
  • Improved efficiency: High efficiency reduces power consumption and heat, leading to longer battery life or lower cooling costs.
  • Reduced EMI: Low-noise operation minimizes interference with other sensitive circuits.
  • Robust protection: Overcurrent, short-circuit, and overtemperature protection ensures reliable operation in harsh environments.
  • Flexible voltage regulation: Adjustable output voltage allows for compatibility with various loads.

Additional Details

The A8521KLPTR-T utilizes a constant-frequency, current-mode control architecture to achieve high efficiency and fast transient response. The switching frequency is typically in the MHz range to minimize the size of external components. The device is available in a thermally enhanced package to dissipate heat effectively. The specific input voltage range, output current, and switching frequency should be verified in the datasheet. Proper external components, such as input and output capacitors and an inductor, are required for stable operation and should be selected based on the datasheet recommendations. This regulator is suitable for applications where space is limited and high efficiency is required.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess