EN
  • EN
  • DE

TLV431BQPK

Part No TLV431BQPK
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 6V
Output Current 15mA
Tolerance ±0.5%
Current - Cathode 100μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 1109511-TLV431BQPK
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV431BQPK CAD Model

Description

Overview of Texas Instruments TLV431BQPK

The TLV431BQPK from Texas Instruments is a precision low-voltage shunt regulator that offers an excellent solution for adjustable voltage regulation. This device is designed to maintain high stability and accuracy, making it an ideal choice for precision applications. The TLV431BQPK operates with a nominal voltage reference of 1.24 volts and can be adjusted to any value between Vref and 6 volts with two external resistors.

Key Features

  • Adjustable Output Voltage: The output voltage can be set from 1.24V up to 6V using external resistors, providing flexibility in various applications.
  • Low Voltage Operation: The TLV431BQPK is capable of operating at low voltages, making it suitable for battery-operated devices and other low-power applications.
  • Low Dynamic Output Impedance: With a typical output impedance of 0.22 ohms, the device ensures stable voltage regulation even with varying loads.
  • Precision Reference: A typical temperature drift of only 50 ppm/°C and an initial accuracy of 0.5% provide a reliable and consistent voltage reference.
  • Low Operational Current: The TLV431BQPK features a low operational current, contributing to energy efficiency in the systems where it is employed.
  • Surface-Mount Package: Housed in a DBZ package, the device is suitable for automated assembly processes and takes up minimal space on a PCB.

Applications

The TLV431BQPK is versatile and can be used in a wide range of applications, including:

  • Power supplies
  • Battery chargers
  • Energy management systems
  • Adjustable voltage references
  • Portable electronics

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The TLV431BQPK is no exception, offering robust performance in a variety of conditions. Additionally, Texas Instruments provides comprehensive technical support and resources, including datasheets, application notes, and design tools to assist engineers in implementing the TLV431BQPK in their designs.

With its precise voltage regulation, low power consumption, and flexible application potential, the TLV431BQPK is a valuable component for any designer looking to enhance the performance of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess