EN
  • EN
  • DE

TLV431BQDBZRQ1

Part No TLV431BQDBZRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 6V
Output Current 15mA
Tolerance ±0.5%
Current - Cathode 100μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1109510-TLV431BQDBZRQ1
Family Name TLV431
Introduction Date November 24, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLV431BQDBZRQ1 CAD Model

Description

TLV431BQDBZRQ1 - Precision Low-Voltage Shunt Regulator

The TLV431BQDBZRQ1 from Texas Instruments is a high-precision low-voltage shunt regulator that offers excellent stability and accuracy for voltage reference applications. Designed with the automotive industry in mind, this device complies with the stringent quality standards required for automotive applications, ensuring reliability and performance in the most demanding conditions.

With an output voltage range typically from 1.24V to 16V, the TLV431BQDBZRQ1 is highly versatile, making it suitable for a wide array of applications, from power supply control to voltage monitoring in automotive systems. Its low output noise and adjustable output voltage allow for precision use in sensitive electronic circuits.

The device features a guaranteed temperature coefficient, ensuring minimal deviation across its operating temperature range, which makes it a reliable choice for temperature-critical applications. Its low dynamic output impedance provides enhanced AC stability, which is crucial for maintaining consistent performance under varying load conditions.

One of the key advantages of the TLV431BQDBZRQ1 is its low operational current draw, which improves overall energy efficiency. This characteristic is particularly beneficial in automotive and battery-operated applications where power conservation is critical. Additionally, the shunt regulator's fast turn-on response is ideal for applications that require quick power-up sequences.

The TLV431BQDBZRQ1 is offered in a small SOT-23 package, making it an excellent choice for space-constrained applications. The compact form factor does not compromise the device's thermal performance, which is optimized for effective heat dissipation even in tight layouts.

For designers and engineers looking for a reliable and precise voltage reference solution, the TLV431BQDBZRQ1 stands out with its combination of stability, accuracy, and automotive-grade robustness. Whether it's used in power management systems, sensor interfaces, or any other precision voltage regulation scenarios, this Texas Instruments product delivers consistent and dependable performance.

Overall, the TLV431BQDBZRQ1 is a testament to Texas Instruments' commitment to high-quality, high-performance integrated circuits that meet the evolving needs of the automotive industry and beyond.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3981 $51.7530
310+ $0.3266 $101.2460
475+ $0.3164 $150.2900
655+ $0.3062 $200.5610
845+ $0.2960 $250.1200
1,135+ $0.2654 $301.2290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 256,720 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess